Macnaught USA, Inc. Macnaught High Volume Heavy Duty Air Operated Grease Pump With Booster Gun and Follower P58PGLF-01

Description
The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun along with the Macnaught performance reliability and service. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P58PGLF-01 Specifications Model number P58PGLF-01 Pump ratio 58:1 Ratio Air Pressure Operating Range 60 to 150psi Air Consumption 23.5 SCFM (@120psi pressure, 20°C) Max Fluid Outlet Pressure 8700psi (59, 900 kPa) Air Motor Diameter 4.1″ (104.7mm) Max free Flow Delivery Rate 13lb/min Air Inlet Size 1/4″ NPT Fluid Outlet Size 3/8″ NPT Wetted and Seal Materials NBR Noise Level 85 dB(A) (@120 psi) Air Lubricator Included Yes Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Pump Tube Diameter 41.3 mm O.D. Pump tube height 960 mm Weight 25.5kgs Hose 2.5m x 6mm ID Delivery Hose Control Gun B2 Booster Gun with Z Swivel Lid & Follower (180 Kgs) Lid and Follower – 180Kgs (P58LF-01) Macnaught P58PGLF-01 Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 58:1 ratio air motor delivers 13 pounds of grease free flow Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 8700 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life
Datasheet
Description
The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun along with the Macnaught performance reliability and service. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P58PGLF-01 Specifications Model number P58PGLF-01 Pump ratio 58:1 Ratio Air Pressure Operating Range 60 to 150psi Air Consumption 23.5 SCFM (@120psi pressure, 20°C) Max Fluid Outlet Pressure 8700psi (59, 900 kPa) Air Motor Diameter 4.1″ (104.7mm) Max free Flow Delivery Rate 13lb/min Air Inlet Size 1/4″ NPT Fluid Outlet Size 3/8″ NPT Wetted and Seal Materials NBR Noise Level 85 dB(A) (@120 psi) Air Lubricator Included Yes Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Pump Tube Diameter 41.3 mm O.D. Pump tube height 960 mm Weight 25.5kgs Hose 2.5m x 6mm ID Delivery Hose Control Gun B2 Booster Gun with Z Swivel Lid & Follower (180 Kgs) Lid and Follower – 180Kgs (P58LF-01) Macnaught P58PGLF-01 Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 58:1 ratio air motor delivers 13 pounds of grease free flow Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 8700 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught High Volume Heavy Duty Air Operated Grease Pump With Booster Gun and Follower - P58PGLF-01 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught High Volume Heavy Duty Air Operated Grease Pump With Booster Gun and Follower
P58PGLF-01
Macnaught High Volume Heavy Duty Air Operated Grease Pump With Booster Gun and Follower P58PGLF-01
The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun along with the Macnaught performance reliability and service. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P58PGLF-01 Specifications Model number P58PGLF-01 Pump ratio 58:1 Ratio Air Pressure Operating Range 60 to 150psi Air Consumption 23.5 SCFM (@120psi pressure, 20°C) Max Fluid Outlet Pressure 8700psi (59, 900 kPa) Air Motor Diameter 4.1″ (104.7mm) Max free Flow Delivery Rate 13lb/min Air Inlet Size 1/4″ NPT Fluid Outlet Size 3/8″ NPT Wetted and Seal Materials NBR Noise Level 85 dB(A) (@120 psi) Air Lubricator Included Yes Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Pump Tube Diameter 41.3 mm O.D. Pump tube height 960 mm Weight 25.5kgs Hose 2.5m x 6mm ID Delivery Hose Control Gun B2 Booster Gun with Z Swivel Lid & Follower (180 Kgs) Lid and Follower – 180Kgs (P58LF-01) Macnaught P58PGLF-01 Features and Benefits Industry Leading 10-year Warranty Zinc components – For underground mining applications 58:1 ratio air motor delivers 13 pounds of grease free flow Quiet air motor design – Meets all industry noise level standards 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications B2 Booster Gun – Boosts greasing pressure up to 8700 psi 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation KY Supergrip three-jaw high-pressure coupler – Positive no leak connection Rubber-edged follower plate – Prevents air pockets and contamination Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time Fully repairable – Provides a longer service life

The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun along with the Macnaught performance reliability and service. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty.

Macnaught P58PGLF-01 Specifications

Model number P58PGLF-01
Pump ratio 58:1 Ratio
Air Pressure Operating Range 60 to 150psi
Air Consumption 23.5 SCFM (@120psi pressure, 20°C)
Max Fluid Outlet Pressure 8700psi (59, 900 kPa)
Air Motor Diameter 4.1″ (104.7mm)
Max free Flow Delivery Rate 13lb/min
Air Inlet Size 1/4″ NPT
Fluid Outlet Size 3/8″ NPT
Wetted and Seal Materials NBR
Noise Level 85 dB(A) (@120 psi)
Air Lubricator Included Yes
Parts guarantee 10 years
Grease viscosity Up to NLGI No.2
Pump Tube Diameter 41.3 mm O.D.
Pump tube height 960 mm
Weight 25.5kgs
Hose 2.5m x 6mm ID Delivery Hose
Control Gun B2 Booster Gun with Z Swivel
Lid & Follower (180 Kgs) Lid and Follower – 180Kgs (P58LF-01)

Macnaught P58PGLF-01 Features and Benefits

  • Industry Leading 10-year Warranty
  • Zinc components – For underground mining applications
  • 58:1 ratio air motor delivers 13 pounds of grease free flow
  • Quiet air motor design – Meets all industry noise level standards
  • 8’ ft high-pressure grease hose – Extra hose length for easier access to difficult applications
  • B2 Booster Gun – Boosts greasing pressure up to 8700 psi
  • 360° ZSB Swivel – Improves greasing flexibility and offers easier one-handed operation
  • KY Supergrip three-jaw high-pressure coupler – Positive no leak connection
  • Rubber-edged follower plate – Prevents air pockets and contamination
  • Fully sealed greasing system with built-in grease strainer – Clean grease delivery every time
  • Fully repairable – Provides a longer service life
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number P58PGLF-01
Product Name Macnaught High Volume Heavy Duty Air Operated Grease Pump With Booster Gun and Follower
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details