Macnaught USA, Inc. Datasheets for Hand Pumps and Foot Pumps
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Hand Pumps and Foot Pumps: Learn more
| Product Name | Notes |
|---|---|
| 10,000 PSI / 30 Shot per Prime / Industrial Grade The K7-24 MINILUBE® Portable High-Pressure Manual Grease Pump System provides high-volume/high-pre ssure greasing in a compact and portable package. It... | |
| 10,000 PSI / 30 Shot per Prime / Industrial Grade The K7-67 MINILUBE® Portable High-Pressure Manual Grease pump provides high-volume/high-pre ssure greasing in a compact and portable package. It consists... | |
| Bulk Fill Grease Pump System An economical solution for refilling standard grease guns and pumps from larger bulk pails. The standard J3 fills Macnuaght’s range of hand, air-powered guns and... | |
| Macnaught M3 High Flow Rotary Hand Pump 2-YEAR WARRANTY Tested for years in the Aussie Mining, Agriculture, Aviation and Industrial Segments, now available in the Americas. This pump is commonly... | |
| Portable High Pressure Manual Grease Pump For 35lb/5 Gal. Container The SUPERLUBE™ consists of two main components, a spring-loaded hand-operated pump that when primed delivers grease through the hose to... | |
| High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of... | |
| Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle. | |
| The A2 Multi-Purpose transfer pump is a high quality transfer pump designed to pump diesel fuel, lubricating oils (up to SAE 90) and a wide range of non-corrosive fluids. Simply... | |
| The C7 is truly a multi purpose gear oil pump with having a sliding bung adapter fitted to allow multiple drum heights across 5-6gal containers. Delivers on the down stroke... | |
| The MAPO20 all purpose 5 Gallon Oil Transfer Pump is designed for dispensing most service fluids including engine, gear, transmission, hydraulic oils and some engine coolants from 5-6 gallon containers. |