Macnaught USA, Inc. Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit BP20S-OHU

Description
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps or transfer oils manually to smaller containers. Place the BOPHV into any 5 gallon oil container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP20S-OHU Specifications Description BOP20HV Oil Kit Part number BP20S-OHU Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet
Description
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps or transfer oils manually to smaller containers. Place the BOPHV into any 5 gallon oil container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP20S-OHU Specifications Description BOP20HV Oil Kit Part number BP20S-OHU Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit - BP20S-OHU - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit
BP20S-OHU
Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit BP20S-OHU
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps or transfer oils manually to smaller containers. Place the BOPHV into any 5 gallon oil container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP20S-OHU Specifications Description BOP20HV Oil Kit Part number BP20S-OHU Drum size 5 Gallon Pails Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger 45 min fast charge Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20S-OHU Features and Benefits On Demand control nozzle Portable Powerhead (Powers multiple stems) Sealed wetted parts Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Oils up to SAE140 / ISO680 Flow rates up to 1.5+GPM No more pumping by hand to reduce fatigue No air required, eliminates costly air pumps No funnels needed, reducing spillage

This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to dispense hand pumps or transfer oils manually to smaller containers. Place the BOPHV into any 5 gallon oil container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy!

*pails or containers not included

INCLUDES 2 YEAR WARRANTY!

Macnaught BP20S-OHU Specifications

Description BOP20HV Oil Kit
Part number
BP20S-OHU
Drum size 5 Gallon Pails
Lubricant Range Up to 140W / ISO680
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 3/4" Hose. 10ft options are available
Charger 45 min fast charge
Battery 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP20S-OHU Features and Benefits

  • On Demand control nozzle
  • Portable Powerhead (Powers multiple stems)
  • Sealed wetted parts
  • Separate Powerhead – multiple oils with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Oils up to SAE140 / ISO680
  • Flow rates up to 1.5+GPM
  • No more pumping by hand to reduce fatigue
  • No air required, eliminates costly air pumps
  • No funnels needed, reducing spillage
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP20S-OHU
Product Name Macnaught BOP20HV 5 Gallon Battery Powered Oil Pump Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Grease, Oil & Lubricant Dispensers - 8517562 - RS Components, Ltd.
Specs
Application Pump
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details