Macnaught USA, Inc. Macnaught BOPHV Oil Dispensing Gun Inline Digital Meter IM012EB-01

Description
Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily within minutes on any BOP Dispensing Nozzle INCLUDES 2 YEAR WARRANTY! Macnaught Digital Inline Meter Specifications Flow Rate up to 2.7 GPM Operating Temperature -4 °F to +158 °F Operating Pressure 20psi (Max 60psi) Accuracy +/- 2% of Reading IP Rating IP65 Inlet Connection 1/2” Inlet Connector Supplied Outlet Connection 1/2” BSP (F) Fluids 140W / ISO680 oils, DEF, Coolant & ATF Power 1 x Cr2450 3V Lithium Coin Battery Warranty 2 years Macnaught BOP Digital Inline Meter Features and Benefits 360º rotation of the meter Back Light Function Four Digit Display Resettable batch total Resettable accumulative total Non resettable accumulative total Metric and Imperial Units Quarts / Gallons / Liters
Datasheet
Description
Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily within minutes on any BOP Dispensing Nozzle INCLUDES 2 YEAR WARRANTY! Macnaught Digital Inline Meter Specifications Flow Rate up to 2.7 GPM Operating Temperature -4 °F to +158 °F Operating Pressure 20psi (Max 60psi) Accuracy +/- 2% of Reading IP Rating IP65 Inlet Connection 1/2” Inlet Connector Supplied Outlet Connection 1/2” BSP (F) Fluids 140W / ISO680 oils, DEF, Coolant & ATF Power 1 x Cr2450 3V Lithium Coin Battery Warranty 2 years Macnaught BOP Digital Inline Meter Features and Benefits 360º rotation of the meter Back Light Function Four Digit Display Resettable batch total Resettable accumulative total Non resettable accumulative total Metric and Imperial Units Quarts / Gallons / Liters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOPHV Oil Dispensing Gun Inline Digital Meter - IM012EB-01 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOPHV Oil Dispensing Gun Inline Digital Meter
IM012EB-01
Macnaught BOPHV Oil Dispensing Gun Inline Digital Meter IM012EB-01
Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM. Installs Easily within minutes on any BOP Dispensing Nozzle INCLUDES 2 YEAR WARRANTY! Macnaught Digital Inline Meter Specifications Flow Rate up to 2.7 GPM Operating Temperature -4 °F to +158 °F Operating Pressure 20psi (Max 60psi) Accuracy +/- 2% of Reading IP Rating IP65 Inlet Connection 1/2” Inlet Connector Supplied Outlet Connection 1/2” BSP (F) Fluids 140W / ISO680 oils, DEF, Coolant & ATF Power 1 x Cr2450 3V Lithium Coin Battery Warranty 2 years Macnaught BOP Digital Inline Meter Features and Benefits 360º rotation of the meter Back Light Function Four Digit Display Resettable batch total Resettable accumulative total Non resettable accumulative total Metric and Imperial Units Quarts / Gallons / Liters

Macnaught Digital Inline Meter for all BOP Products. Registers in Gallons, Quarts, and Liters. Works with 140W / ISO680 oils, Coolant and ATF. Flowrate up to 2.7 GPM.
Installs Easily within minutes on any BOP Dispensing Nozzle

INCLUDES 2 YEAR WARRANTY!

Macnaught Digital Inline Meter Specifications Flow Rate up to 2.7 GPM
Operating Temperature -4 °F to +158 °F
Operating Pressure 20psi (Max 60psi)
Accuracy +/- 2% of Reading
IP Rating IP65
Inlet Connection 1/2” Inlet Connector Supplied
Outlet Connection 1/2” BSP (F)
Fluids 140W / ISO680 oils, DEF, Coolant & ATF
Power 1 x Cr2450 3V Lithium Coin Battery
Warranty 2 years

Macnaught BOP Digital Inline Meter Features and Benefits

  • 360º rotation of the meter
  • Back Light Function
  • Four Digit Display
  • Resettable batch total
  • Resettable accumulative total
  • Non resettable accumulative total
  • Metric and Imperial Units
  • Quarts / Gallons / Liters
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number IM012EB-01
Product Name Macnaught BOPHV Oil Dispensing Gun Inline Digital Meter
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Steam & Water Washdown Station - STVM® Washdown Station - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Syringe Dispensers, SD-200 -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application wide variety of dispensing applications from microdot deposits to large potting and filling
View Details