Macnaught USA, Inc. Macnaught BOP20 5 Gallon Coolant Stem Kit BP20X-COA

Description
Complete with Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant Stems only available from Macnaught USA Macnaught BP20X-COA Specifications Description BOP20 Coolant 5 gal Stem Part number BP20X-COA Drum size 5 Gallon Pails Lubricant Range Suitable for premix and concentrate coolants Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-COA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for premix and concentrate coolants Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue
Description
Complete with Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant Stems only available from Macnaught USA Macnaught BP20X-COA Specifications Description BOP20 Coolant 5 gal Stem Part number BP20X-COA Drum size 5 Gallon Pails Lubricant Range Suitable for premix and concentrate coolants Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-COA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for premix and concentrate coolants Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue

Suppliers

Company
Product
Description
Supplier Links
Macnaught BOP20 5 Gallon Coolant Stem Kit - BP20X-COA - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught BOP20 5 Gallon Coolant Stem Kit
BP20X-COA
Macnaught BOP20 5 Gallon Coolant Stem Kit BP20X-COA
Complete with Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to power this stem to make transferring different oils clean and easy. *BOP Coolant Stems only available from Macnaught USA Macnaught BP20X-COA Specifications Description BOP20 Coolant 5 gal Stem Part number BP20X-COA Drum size 5 Gallon Pails Lubricant Range Suitable for premix and concentrate coolants Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 1/2" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge Fully serviceable ✔ Warranty 2 years Macnaught BP20X-COA Features and Benefits New modular concept Sealed wetted parts – zero contamination Fully serviceable – impeller & seal kits available Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL Suitable for premix and concentrate coolants Flow rates up to 1.5+ GPM Safety lockout carry handle for simple Powerhead transfer On-demand flow control No more pumping by hand to reduce fatigue

Complete with Coolant Stem and 5ft of 1/2″ hose with On Demand Nozzle. Use as a spare stem for 5-gallon differing oils. Use the powerhead from the BOP20HV kit to power this stem to make transferring different oils clean and easy.

*BOP Coolant Stems only available from Macnaught USA

Macnaught BP20X-COA Specifications

Description BOP20 Coolant 5 gal Stem
Part number
BP20X-COA
Drum size 5 Gallon Pails
Lubricant Range Suitable for premix and concentrate coolants
Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output
Hose 5 ft of 1/2" Hose. 10ft options are available
Charger (not included) 45 min fast charge
Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up to 40 GAL/Charge
Fully serviceable ✔
Warranty 2 years

Macnaught BP20X-COA Features and Benefits

  • New modular concept
  • Sealed wetted parts – zero contamination
  • Fully serviceable – impeller & seal kits available
  • Separate Powerhead – Coolant with one Powerhead 18V rechargeable 2.0Ah battery delivers up to 40GAL
  • Suitable for premix and concentrate coolants
  • Flow rates up to 1.5+ GPM
  • Safety lockout carry handle for simple Powerhead transfer
  • On-demand flow control
  • No more pumping by hand to reduce fatigue
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number BP20X-COA
Product Name Macnaught BOP20 5 Gallon Coolant Stem Kit
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Instant Tepid Water Supply - Therm-O-Mix® WWM - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details