Macnaught USA, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
10,000 PSI / 30 Shot per Prime / Industrial Grade The K7-24 MINILUBE® Portable High-Pressure Manual Grease Pump System provides high-volume/high-pre ssure greasing in a compact and portable package. It...
10,000 PSI / 30 Shot per Prime / Industrial Grade The K7-67 MINILUBE® Portable High-Pressure Manual Grease pump provides high-volume/high-pre ssure greasing in a compact and portable package. It consists...
Bulk Fill Grease Pump System An economical solution for refilling standard grease guns and pumps from larger bulk pails. The standard J3 fills Macnuaght’s range of hand, air-powered guns and...
M3 50:1 Bare Grease Pump for 120 pound / 16 gallon kegs Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 50:1 Bare Grease Pump for 30 pound / 5 Gallon Pails Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of...
M3 75:1 Bare Grease Pump for 5 to 6.5 Gallon Pails / 35 to 60 lb Containers Macnaught’s 75:1 Heavy Duty Grease Pump was designed for high pressure and high...
M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and...
M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and...
M3 Portable 50:1 Grease Dispensing Kit for 16 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Dispensing Kit for 5 gallon Pails Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Dispensing Kit for 55 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover,...
M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
M3 Portable 50:1 Grease Pump for 5 gallon Pails 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate...
Macnaught M3 High Flow Rotary Hand Pump 2-YEAR WARRANTY Tested for years in the Aussie Mining, Agriculture, Aviation and Industrial Segments, now available in the Americas. This pump is commonly...
Macnaught’s 50:1 Premium air-operated/pneumat ic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers.
Portable High Pressure Manual Grease Pump For 35lb/5 Gal. Container The SUPERLUBE™ consists of two main components, a spring-loaded hand-operated pump that when primed delivers grease through the hose to...
The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a...
Engineered for 120 lb./16 Gal. containers. Our Pneumatic Grease pumps have low air consumption motor & don’t need to be lubricated due to the use of modern polymer materials. Quiet...
High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of...
Macnaught Legendary P3TR 50:1 Air-Operated Grease Pump for 5 Gallon / 35 LB containers. Industry Leading 10 Year Warranty. Includes Booster Gun, Hose and Trolley. Low Air Consumption (3CFM) Macnaught’s...
Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low...
Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low...
Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining...
Macnaught’s C-11 Gear Oil Pump is a premium manual pump designed for 25 to 55 Gallon drum sizes. Fully serviceable. Model C11 is supplied complete with hose assembly and nozzle.
Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times...
Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5...
The ‘R’ Series range of pumps have been designed and manufactured using a strong metal construction, providing maximum performance and long service life. All the ‘R’ Series pumps are supplied...
The A2 Multi-Purpose transfer pump is a high quality transfer pump designed to pump diesel fuel, lubricating oils (up to SAE 90) and a wide range of non-corrosive fluids. Simply...
The C7 is truly a multi purpose gear oil pump with having a sliding bung adapter fitted to allow multiple drum heights across 5-6gal containers. Delivers on the down stroke...
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon...
The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5...
The Macnaught T Series 3:1 range of Air Operated Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’
The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of...
The MAPO20 all purpose 5 Gallon Oil Transfer Pump is designed for dispensing most service fluids including engine, gear, transmission, hydraulic oils and some engine coolants from 5-6 gallon containers.
This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery...
This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger,...