Macnaught USA, Inc. Macnaught M3 Grease Pump Control Gun with Flow Meter GCVD-001

Description
Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total grease delivered during a shift, month, year, or whatever time frame you require. The Digital Display can easily switch between Ounce, Milliliter, or Gram units and Totals in Pounds, Liters, or Kilograms. Comes complete with rigid extension and three jaw coupler. Finally, an Industrial Built Grease Pump Control Gun that provides accurate grease measurement! Macnaught GCVD-001 Features and Benefits Rated to 8700 PSI ¼” FNPT Connection Precise Grease Pump Control Accurate Grease Measurement Units: Ounces, Milliliters, Grams Totals: Pounds, Liters, KG Warranty: 1 Year
Description
Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total grease delivered during a shift, month, year, or whatever time frame you require. The Digital Display can easily switch between Ounce, Milliliter, or Gram units and Totals in Pounds, Liters, or Kilograms. Comes complete with rigid extension and three jaw coupler. Finally, an Industrial Built Grease Pump Control Gun that provides accurate grease measurement! Macnaught GCVD-001 Features and Benefits Rated to 8700 PSI ¼” FNPT Connection Precise Grease Pump Control Accurate Grease Measurement Units: Ounces, Milliliters, Grams Totals: Pounds, Liters, KG Warranty: 1 Year

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Grease Pump Control Gun with Flow Meter - GCVD-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Grease Pump Control Gun with Flow Meter
GCVD-001
Macnaught M3 Grease Pump Control Gun with Flow Meter GCVD-001
Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total grease delivered during a shift, month, year, or whatever time frame you require. The Digital Display can easily switch between Ounce, Milliliter, or Gram units and Totals in Pounds, Liters, or Kilograms. Comes complete with rigid extension and three jaw coupler. Finally, an Industrial Built Grease Pump Control Gun that provides accurate grease measurement! Macnaught GCVD-001 Features and Benefits Rated to 8700 PSI ¼” FNPT Connection Precise Grease Pump Control Accurate Grease Measurement Units: Ounces, Milliliters, Grams Totals: Pounds, Liters, KG Warranty: 1 Year

Macnaught’s New Grease Control Valve gives precise on/off delivery of your grease pump along with accurate grease measurement. Measure critical grease points with ease and accuracy or log the total grease delivered during a shift, month, year, or whatever time frame you require. The Digital Display can easily switch between Ounce, Milliliter, or Gram units and Totals in Pounds, Liters, or Kilograms. Comes complete with rigid extension and three jaw coupler.

Finally, an Industrial Built Grease Pump Control Gun that provides accurate grease measurement!

Macnaught GCVD-001 Features and Benefits

  • Rated to 8700 PSI
  • ¼” FNPT Connection
  • Precise Grease Pump Control
  • Accurate Grease Measurement
  • Units: Ounces, Milliliters, Grams
  • Totals: Pounds, Liters, KG
  • Warranty: 1 Year
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number GCVD-001
Product Name Macnaught M3 Grease Pump Control Gun with Flow Meter
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details