Macnaught USA, Inc. Macnaught M3 Portable 5:1 Oil Dispensing Kit - 13-16 Gallon M3OKT516-KIT

Description
Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that dispenses in gallons, quarts, pints and liters. Multi-drum trolley ensures high mobility and high efficiency. Supplied with adjustable 2 in. bung adapter. 3 Year Warranty! Macnaught M3 Mobile 5:1 High Flow Oil Dispensing Kit PUMP SPECS - DIGITAL OIL CONTROL GUN SPECS - TROLLEY SPECS Heavy Duty Rated 5:1 Oil Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 2.8 CFM at 150 PSI Measures all grades of Oils & ATF at .5% Front Swivel Casters Max Fluid Pressure 750 PSI Flexible 90 degree Spout w Auto Nozzle Free Flow GPM: 4 Inlet: 1/2" FNPT Suction Tube Diameter: 1 5/8" Suction Tube Length: 28 3/4" Adjustable 2" Bung Adapter Air Inlet Connection: 1/4" FNPT Oil Outlet Connection: 1/2" MNPT Hose: SAE 100R1 2320 PSI 13ft x 1/2" SS Female Swivel Applications: Automotive Truck and buses Farming Constructions and Earthmoving Military Mining Aircraft Trains
Description
Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that dispenses in gallons, quarts, pints and liters. Multi-drum trolley ensures high mobility and high efficiency. Supplied with adjustable 2 in. bung adapter. 3 Year Warranty! Macnaught M3 Mobile 5:1 High Flow Oil Dispensing Kit PUMP SPECS - DIGITAL OIL CONTROL GUN SPECS - TROLLEY SPECS Heavy Duty Rated 5:1 Oil Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 2.8 CFM at 150 PSI Measures all grades of Oils & ATF at .5% Front Swivel Casters Max Fluid Pressure 750 PSI Flexible 90 degree Spout w Auto Nozzle Free Flow GPM: 4 Inlet: 1/2" FNPT Suction Tube Diameter: 1 5/8" Suction Tube Length: 28 3/4" Adjustable 2" Bung Adapter Air Inlet Connection: 1/4" FNPT Oil Outlet Connection: 1/2" MNPT Hose: SAE 100R1 2320 PSI 13ft x 1/2" SS Female Swivel Applications: Automotive Truck and buses Farming Constructions and Earthmoving Military Mining Aircraft Trains
Datasheet
Datasheet Summary
Powered by GS/AI

The Macnaught M3 Portable 5:1 Oil Dispensing Kit (part number M3OKT516-KIT) is designed for dispensing oil from 13-16 gallon drums. It features a heavy-duty air-operated oil pump with a flow range of 0.3 to 9.25 gallons per minute and operates at an air inlet pressure of 30-150 PSI. The kit includes a digital control gun that measures in gallons, quarts, pints, and liters, providing versatility for various applications. The mobile trolley enhances mobility and efficiency, while the adjustable 2-inch bung adapter allows for easy attachment to different drum sizes. The product is suitable for a range of applications including automotive, farming, construction, and military use. It comes with a three-year warranty against defects in material and craftsmanship, excluding wearing parts.

Datasheet Summary
Powered by GS/AI

The Macnaught M3 Portable 5:1 Oil Dispensing Kit (part number M3OKT516-KIT) is designed for dispensing oil from 13-16 gallon drums. It features a heavy-duty air-operated oil pump with a flow range of 0.3 to 9.25 gallons per minute and operates at an air inlet pressure of 30-150 PSI. The kit includes a digital control gun that measures in gallons, quarts, pints, and liters, providing versatility for various applications. The mobile trolley enhances mobility and efficiency, while the adjustable 2-inch bung adapter allows for easy attachment to different drum sizes. The product is suitable for a range of applications including automotive, farming, construction, and military use. It comes with a three-year warranty against defects in material and craftsmanship, excluding wearing parts.

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Portable 5:1 Oil Dispensing Kit - 13-16 Gallon - M3OKT516-KIT - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Portable 5:1 Oil Dispensing Kit - 13-16 Gallon
M3OKT516-KIT
Macnaught M3 Portable 5:1 Oil Dispensing Kit - 13-16 Gallon M3OKT516-KIT
Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that dispenses in gallons, quarts, pints and liters. Multi-drum trolley ensures high mobility and high efficiency. Supplied with adjustable 2 in. bung adapter. 3 Year Warranty! Macnaught M3 Mobile 5:1 High Flow Oil Dispensing Kit PUMP SPECS - DIGITAL OIL CONTROL GUN SPECS - TROLLEY SPECS Heavy Duty Rated 5:1 Oil Pump Registers: Quarts, Pints, Gallons, Liters Heavy Duty Design Air Inlet Operating Pressure: 30-150 PSI Flow Range: .3 - 9.25 GPM 5 - 16 Gallon Air Motor Diameter: 2.5" Max Pressure: 1500 PSI Drum, Pump, Gun Holder Included Air Consumption / Min: 2.8 CFM at 150 PSI Measures all grades of Oils & ATF at .5% Front Swivel Casters Max Fluid Pressure 750 PSI Flexible 90 degree Spout w Auto Nozzle Free Flow GPM: 4 Inlet: 1/2" FNPT Suction Tube Diameter: 1 5/8" Suction Tube Length: 28 3/4" Adjustable 2" Bung Adapter Air Inlet Connection: 1/4" FNPT Oil Outlet Connection: 1/2" MNPT Hose: SAE 100R1 2320 PSI 13ft x 1/2" SS Female Swivel Applications: Automotive Truck and buses Farming Constructions and Earthmoving Military Mining Aircraft Trains

Macnaught’s 5:1 High Flow Mobile Oil Dispensing Kit is suitable for dispensing oil at medium/high viscosity for mobile installations and fixed system at medium to lengthy distances. For 13-16 gallon drums. Features Heavy duty air operated oil pump. Easy to use Digital Control Gun that dispenses in gallons, quarts, pints and liters. Multi-drum trolley ensures high mobility and high efficiency. Supplied with adjustable 2 in. bung adapter.

3 Year Warranty!

Macnaught M3 Mobile 5:1 High Flow Oil Dispensing Kit PUMP SPECS - DIGITAL OIL CONTROL GUN SPECS
- TROLLEY SPECS
Heavy Duty Rated 5:1 Oil Pump
Registers: Quarts, Pints, Gallons, Liters
Heavy Duty Design
Air Inlet Operating Pressure: 30-150 PSI
Flow Range: .3 - 9.25 GPM
5 - 16 Gallon
Air Motor Diameter: 2.5"
Max Pressure: 1500 PSI
Drum, Pump, Gun Holder Included
Air Consumption / Min: 2.8 CFM at 150 PSI
Measures all grades of Oils & ATF at .5%
Front Swivel Casters
Max Fluid Pressure 750 PSI
Flexible 90 degree Spout w Auto Nozzle
Free Flow GPM: 4
Inlet: 1/2" FNPT
Suction Tube Diameter: 1 5/8"
Suction Tube Length: 28 3/4"
Adjustable 2" Bung Adapter
Air Inlet Connection: 1/4" FNPT
Oil Outlet Connection: 1/2" MNPT
Hose: SAE 100R1 2320 PSI 13ft x 1/2" SS Female Swivel

Applications:

  • Automotive
  • Truck and buses
  • Farming
  • Constructions and Earthmoving
  • Military
  • Mining
  • Aircraft
  • Trains
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number M3OKT516-KIT
Product Name Macnaught M3 Portable 5:1 Oil Dispensing Kit - 13-16 Gallon
Dispensing Equipment Type Dispense Only
Application FuelOil
Dispense Rate 1.14 to 35.04 L/min (1.16 to 35.61 in³/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details