Macnaught USA, Inc. Macnaught M3 3/4” 21 Gpm High Flow Oil Control Gun OCVHF-001

Description
Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with superior control. Heavy Duty Industrial Design. This product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 1450 PSI. Complete with Flexible Extension with Non-Drip Auto Nozzle. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVHF-001 Max. Pressure 1450 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Trigger Lockable Temp Limits 14F to 140F Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.
Description
Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with superior control. Heavy Duty Industrial Design. This product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 1450 PSI. Complete with Flexible Extension with Non-Drip Auto Nozzle. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVHF-001 Max. Pressure 1450 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Trigger Lockable Temp Limits 14F to 140F Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 3/4” 21 Gpm High Flow Oil Control Gun - OCVHF-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 3/4” 21 Gpm High Flow Oil Control Gun
OCVHF-001
Macnaught M3 3/4” 21 Gpm High Flow Oil Control Gun OCVHF-001
Meter Oil Control Gun OCVHF-001 High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with superior control. Heavy Duty Industrial Design. This product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 1450 PSI. Complete with Flexible Extension with Non-Drip Auto Nozzle. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVHF-001 Max. Pressure 1450 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Trigger Lockable Temp Limits 14F to 140F Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Meter Oil Control Gun OCVHF-001

High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection

Macnaught’s M3 OCVHF-001 High Flow Oil Control Gun delivers high flow with superior control. Heavy Duty Industrial Design. This product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 1450 PSI. Complete with Flexible Extension with Non-Drip Auto Nozzle.

INCLUDES 3 YEAR WARRANTY!

Frequently bought with M3 3/4″ Oil Hose

Macnaught M3 Control Gun Specifications Model number OCVHF-001
Max. Pressure 1450 PSI
Connection 3/4 inch FNPT
Extension Flexible with Non Drip Auto Nozzle
Trigger Lockable
Temp Limits 14F to 140F
Warranty 3 years

Macnaught Metered Control Gun Applications

  • Automotive
  • Truck and Bus
  • Military
  • Construction
  • Earthmoving
  • Mining
  • Aviation
  • Agriculture
  • Trains

Value Proposition:

  • Accurate control and measurement of oil usage.
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number OCVHF-001
Product Name Macnaught M3 3/4” 21 Gpm High Flow Oil Control Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details