Macnaught USA, Inc. Macnaught M3 Series 5:1 - 55 Gallon Air Operated Oil Pump OP585-1-001

Description
Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP585-1-001 – 5:1 Standard Oil Pump with fixed suction tube for 55 gallon drums. 4GPM with 2-1/2 inch motor diameter. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP585-1-001 Pump ratio 5:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 750 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 4.0 CFM@ 150 PSI Free Flow 4.0 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 37 Inch Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty
Description
Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP585-1-001 – 5:1 Standard Oil Pump with fixed suction tube for 55 gallon drums. 4GPM with 2-1/2 inch motor diameter. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP585-1-001 Pump ratio 5:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 750 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 4.0 CFM@ 150 PSI Free Flow 4.0 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 37 Inch Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Series 5:1 - 55 Gallon Air Operated Oil Pump - OP585-1-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Series 5:1 - 55 Gallon Air Operated Oil Pump
OP585-1-001
Macnaught M3 Series 5:1 - 55 Gallon Air Operated Oil Pump OP585-1-001
Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP585-1-001 – 5:1 Standard Oil Pump with fixed suction tube for 55 gallon drums. 4GPM with 2-1/2 inch motor diameter. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Air Operated Oil Pump Specifications Model number OP585-1-001 Pump ratio 5:1 ratio Air Inlet 30 – 150 PSI Max Fluid Pressure 750 PSI Air Motor Diameter 2 1/2 Inch Air Consumption 4.0 CFM@ 150 PSI Free Flow 4.0 GPM Suction Tube Diameter 1 5/8 Inch Suction Tube Length 37 Inch Air Inlet 1/4 Inch FNPT Oil Outlet 1/2 Inch MNPT Warranty 3 years Features & Benefits: • Double Acting, Highly Efficient & Light Weight • Suitable for all oils up to SAE 140W • Waste Oil, Coolant and ATF compatible • Each M3 Oil Pump comes with Suction Tube & Filter • Adjustable 2 inch Bung Adapter • Minimal Internal Pump Component Design • 3 Year Warranty

Macnaught M3 Series 5:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption.

M3 OP585-1-001 – 5:1 Standard Oil Pump with fixed suction tube for 55 gallon drums. 4GPM with 2-1/2 inch motor diameter.

INCLUDES 3 YEAR WARRANTY!

Macnaught M3 Air Operated Oil Pump Specifications Model number OP585-1-001
Pump ratio 5:1 ratio
Air Inlet 30 – 150 PSI
Max Fluid Pressure 750 PSI
Air Motor Diameter 2 1/2 Inch
Air Consumption 4.0 CFM@ 150 PSI
Free Flow 4.0 GPM
Suction Tube Diameter 1 5/8 Inch
Suction Tube Length 37 Inch
Air Inlet 1/4 Inch FNPT
Oil Outlet 1/2 Inch MNPT
Warranty 3 years

Features & Benefits:

• Double Acting, Highly Efficient & Light Weight
• Suitable for all oils up to SAE 140W
• Waste Oil, Coolant and ATF compatible
• Each M3 Oil Pump comes with Suction Tube & Filter
• Adjustable 2 inch Bung Adapter
• Minimal Internal Pump Component Design
• 3 Year Warranty

Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number OP585-1-001
Product Name Macnaught M3 Series 5:1 - 55 Gallon Air Operated Oil Pump
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details