Macnaught USA, Inc. Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun OCVMHF-001

Description
Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital meter accuracy. Designed for hi-flow, high-use industrial applications, this product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVMHF-001 Flow Rate .3 – 21 GPM Max. Pressure 725 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 2 x (AAA ) Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Resettable and 7 Digit Non-Resettable Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.
Description
Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital meter accuracy. Designed for hi-flow, high-use industrial applications, this product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVMHF-001 Flow Rate .3 – 21 GPM Max. Pressure 725 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 2 x (AAA ) Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Resettable and 7 Digit Non-Resettable Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun - OCVMHF-001 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun
OCVMHF-001
Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun OCVMHF-001
Digital Meter Oil Control Gun OCVMHF-001 Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital meter accuracy. Designed for hi-flow, high-use industrial applications, this product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow. INCLUDES 3 YEAR WARRANTY! Frequently bought with M3 3/4″ Oil Hose Macnaught M3 Control Gun Specifications Model number OCVMHF-001 Flow Rate .3 – 21 GPM Max. Pressure 725 PSI Connection 3/4 inch FNPT Extension Flexible with Non Drip Auto Nozzle Battery 2 x (AAA ) Trigger Lockable Temp Limits 14F to 140F Display 5 Digit Resettable and 7 Digit Non-Resettable Totalizers Resettable & Non Resettable Warranty 3 years Macnaught Metered Control Gun Applications Automotive Truck and Bus Military Construction Earthmoving Mining Aviation Agriculture Trains Value Proposition: Accurate control and measurement of oil usage.

Digital Meter Oil Control Gun OCVMHF-001

Digital Metered High Flow Oil Gun with flexible extension, non-drip auto nozzle. 3/4” FNPT connection

Macnaught’s M3 OCVMHF-001 Digital Oil High Flow Control Gun delivers high flow with oval gear digital meter accuracy. Designed for hi-flow, high-use industrial applications, this product comes with a leading 3-Year Warranty. Perfect for Oils up to 140W as well as ATF, Diesel & Coolant for flow rates up to 21 GPM at 725 PSI. Easy to operate digital screen that registers in Quarts, Gallons, Pints and Liters. The measuring principle is Oval Gear and produces .5% Accuracy of Flow.

INCLUDES 3 YEAR WARRANTY!

Frequently bought with M3 3/4″ Oil Hose

Macnaught M3 Control Gun Specifications Model number OCVMHF-001
Flow Rate .3 – 21 GPM
Max. Pressure 725 PSI
Connection 3/4 inch FNPT
Extension Flexible with Non Drip Auto Nozzle
Battery 2 x (AAA )
Trigger Lockable
Temp Limits 14F to 140F
Display 5 Digit Resettable and 7 Digit Non-Resettable
Totalizers Resettable & Non Resettable
Warranty
3 years

Macnaught Metered Control Gun Applications

  • Automotive
  • Truck and Bus
  • Military
  • Construction
  • Earthmoving
  • Mining
  • Aviation
  • Agriculture
  • Trains

Value Proposition:

  • Accurate control and measurement of oil usage.
Supplier's Site

Technical Specifications

  Macnaught USA, Inc.
Product Category Fluid Dispensing Equipment
Product Number OCVMHF-001
Product Name Macnaught M3 3/4” 21 Gpm Digital High Flow Oil Control Gun
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details