Certex UK Lever Hoist WH-L5 QP Quad Pawl WLL ton 0.8 500500080150630

Description
The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoists: Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett L5 QP lever hoist includes: LIGHT LOAD CAPABILITY: the L5 QP is tested and certified at 2% of the lever hoist rated capacity. QUAD PAWL: Quadruple safety with four pawls individually engaging with the ratchet gear. DABS (DUAL ANTI-LOCK BRAKE SYSTEM): allows the load chain to be adjusted in freewheel mode without locking the brake. PAWL SPRINGS: specially designed to work with the William Hackett patented quad pawls. The steel springs are captivated in the brake chamber protecting them against damage. SINTERED/FUSED FRICTION MATERIAL: the brake material is fused directly onto the ratchet gear. This reduces the number of mating faces where there is a potential of ingress of contaminates that could affect the brake performance. SAFETY LATCHES: the L5 QP lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (800kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc locking nuts to allow full inspection. FLEETING/CROSS HAULING: the L5 QP lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the L5 QP lever hoists are fitted with load chain PROOF TESTED: 800kg to 10 tonne hoists are proof tested to 1.5 times the Working Load Limit. 15 tonne hoists are proof tested to 1.25 times the Working Load Limit. OVERLOAD LIMITER: available as an option upon request. TOP AND BOTTOM HOOK ADAPTORS TRAVELLING END STOP MANUFACTURED AND PROOF TESTED in the U.K.
Request a Quote
Description
The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoists: Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett L5 QP lever hoist includes: LIGHT LOAD CAPABILITY: the L5 QP is tested and certified at 2% of the lever hoist rated capacity. QUAD PAWL: Quadruple safety with four pawls individually engaging with the ratchet gear. DABS (DUAL ANTI-LOCK BRAKE SYSTEM): allows the load chain to be adjusted in freewheel mode without locking the brake. PAWL SPRINGS: specially designed to work with the William Hackett patented quad pawls. The steel springs are captivated in the brake chamber protecting them against damage. SINTERED/FUSED FRICTION MATERIAL: the brake material is fused directly onto the ratchet gear. This reduces the number of mating faces where there is a potential of ingress of contaminates that could affect the brake performance. SAFETY LATCHES: the L5 QP lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (800kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc locking nuts to allow full inspection. FLEETING/CROSS HAULING: the L5 QP lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the L5 QP lever hoists are fitted with load chain PROOF TESTED: 800kg to 10 tonne hoists are proof tested to 1.5 times the Working Load Limit. 15 tonne hoists are proof tested to 1.25 times the Working Load Limit. OVERLOAD LIMITER: available as an option upon request. TOP AND BOTTOM HOOK ADAPTORS TRAVELLING END STOP MANUFACTURED AND PROOF TESTED in the U.K.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist WH-L5 QP Quad Pawl WLL ton 0.8 - 500500080150630 - Certex UK
Harworth, United Kingdom
Lever Hoist WH-L5 QP Quad Pawl WLL ton 0.8
500500080150630
Lever Hoist WH-L5 QP Quad Pawl WLL ton 0.8 500500080150630
The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoists: Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett L5 QP lever hoist includes: LIGHT LOAD CAPABILITY: the L5 QP is tested and certified at 2% of the lever hoist rated capacity. QUAD PAWL: Quadruple safety with four pawls individually engaging with the ratchet gear. DABS (DUAL ANTI-LOCK BRAKE SYSTEM): allows the load chain to be adjusted in freewheel mode without locking the brake. PAWL SPRINGS: specially designed to work with the William Hackett patented quad pawls. The steel springs are captivated in the brake chamber protecting them against damage. SINTERED/FUSED FRICTION MATERIAL: the brake material is fused directly onto the ratchet gear. This reduces the number of mating faces where there is a potential of ingress of contaminates that could affect the brake performance. SAFETY LATCHES: the L5 QP lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (800kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc locking nuts to allow full inspection. FLEETING/CROSS HAULING: the L5 QP lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the L5 QP lever hoists are fitted with load chain PROOF TESTED: 800kg to 10 tonne hoists are proof tested to 1.5 times the Working Load Limit. 15 tonne hoists are proof tested to 1.25 times the Working Load Limit. OVERLOAD LIMITER: available as an option upon request. TOP AND BOTTOM HOOK ADAPTORS TRAVELLING END STOP MANUFACTURED AND PROOF TESTED in the U.K.

The Hackett L5 QP lever hoist incorporates the four pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoists:

  • Resilience to failure.
  • Capability to provide finer adjustment and tensioning operations.

The design and specification of the William Hackett L5 QP lever hoist includes:

  • LIGHT LOAD CAPABILITY: the L5 QP is tested and certified at 2% of the lever hoist rated capacity.
  • QUAD PAWL: Quadruple safety with four pawls individually engaging with the ratchet gear.
  • DABS (DUAL ANTI-LOCK BRAKE SYSTEM): allows the load chain to be adjusted in freewheel mode without locking the brake.
  • PAWL SPRINGS: specially designed to work with the William Hackett patented quad pawls. The steel springs are captivated in the brake chamber protecting them against damage.
  • SINTERED/FUSED FRICTION MATERIAL: the brake material is fused directly onto the ratchet gear. This reduces the number of mating faces where there is a potential of ingress of contaminates that could affect the brake performance.
  • SAFETY LATCHES: the L5 QP lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure.
  • HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (800kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards.
  • HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc locking nuts to allow full inspection.
  • FLEETING/CROSS HAULING: the L5 QP lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration.
  • LOAD CHAIN: the L5 QP lever hoists are fitted with load chain
  • PROOF TESTED: 800kg to 10 tonne hoists are proof tested to 1.5 times the Working Load Limit. 15 tonne hoists are proof tested to 1.25 times the Working Load Limit. OVERLOAD LIMITER: available as an option upon request.
  • TOP AND BOTTOM HOOK ADAPTORS TRAVELLING END STOP
  • MANUFACTURED AND PROOF TESTED in the U.K.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500080150630
Product Name Lever Hoist WH-L5 QP Quad Pawl WLL ton 0.8
Unit Weight 13.0 lbs (5.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500600670 - Certex UK
Specs
Unit Weight 99.3 lbs (45.0 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.125 - 5601TCR125C - Certex UK
Specs
Unit Weight 15.4 lbs (7.0 kg)
Load Capacity 276 lbs (125 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S1 WLL ton 0.5 - 500100050300070 - Certex UK
Specs
Unit Weight 19.6 lbs (8.9 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500800670 - Certex UK
Specs
Unit Weight 130.3 lbs (59.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details