Certex UK Chain Block POWERTEX PCB-S1 WLL ton 5 500100500600070

Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote
Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block POWERTEX PCB-S1 WLL ton 5 - 500100500600070 - Certex UK
Harworth, United Kingdom
Chain Block POWERTEX PCB-S1 WLL ton 5
500100500600070
Chain Block POWERTEX PCB-S1 WLL ton 5 500100500600070
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.

Features:

  • Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory
  • Compact, lightweight construction.
  • Durable all steel construction with powder coated finish and plated frame components.
  • Safe, well covered automatic load reaction brake.
  • Sealed ball bearings on the chain wheel maximise efficiency and serviceability.
  • European made COROLIM® protected load chain.
  • Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3
  • Bottom hook with ball bearing.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manuals.
  • User manuals in 14 languages included.
  • Fulfills the Machinery Directive 2006/42/EC.
  • Comply fully with the EN norms 13157 and 818-7.
  • Testcertifcate enclosed.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100500600070
Product Name Chain Block POWERTEX PCB-S1 WLL ton 5
Unit Weight 80.0 lbs (36.3 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 1 - 500100100300241 - Certex UK
Specs
Unit Weight 14.6 lbs (6.6 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 10 - 500101000500681 - Certex UK
Specs
Unit Weight 216.3 lbs (98.1 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details
Lever Hoist WH L4 WLL ton 9 - 500500900151000 - Certex UK
Specs
Unit Weight 84.5 lbs (38.3 kg)
Load Capacity 19842 lbs (8998 kg)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Load Capacity 551 lbs (250 kg)
Line Type Chain
Lift Speed 26.6 ft/min (13.5 cm/sec)
View Details