Certex UK Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 5.4 501100542000180

Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote
Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 5.4 - 501100542000180 - Certex UK
Harworth, United Kingdom
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 5.4
501100542000180
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 5.4 501100542000180
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.

Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation.

20 m coiled steel wire rope with latch hook is included.

Features:

  • Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory.
  • Compact, lightweight construction with aluminum covers.
  • Durable construction with powder coated finish and plated frame components.
  • Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle).
  • Equipped with rubber protection at the top opening preventing dirt from entering the hoist.
  • Carrying handle for easy transportation and handling.
  • 20 m coiled steel wire rope with latch hook is included and other lengths can be offered.
  • Hooks are designed to open at overload instead of breaking.
  • Hooks fitted with heavy duty steel safety latches.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manual.
  • Test certificate and Declaration of Conformity enclosed with each hoist.
  • 14 language User manual enclosed with each hoist.
  • Spare parts available.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 501100542000180
Product Name Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 5.4
Unit Weight 123.5 lbs (56.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 0.25 - 500100030300230 - Certex UK
Specs
Unit Weight 13.0 lbs (5.9 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
TRALIFT Hand Chain Block WLL ton 1 - 500100100300210 - Certex UK
Specs
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 7.5 - 500100750600681 - Certex UK
Specs
Unit Weight 146.0 lbs (66.2 kg)
Load Capacity 16535 lbs (7499 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 10 - 500101001500681 - Certex UK
Specs
Unit Weight 274.7 lbs (124.6 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details