Certex UK Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2 500100200300241

Description
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available
Request a Quote
Description
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2 - 500100200300241 - Certex UK
Harworth, United Kingdom
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2
500100200300241
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2 500100200300241
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available

Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain.

Features:

  • Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor
  • Compact, lightweight construction with aluminum covers
  • Durable construction with powder coated finish and plated frame parts
  • Chain block is chromium 6 free
  • Sealed bearings on the chain wheel maximize efficiency and serviceability.
  • Sprocket wheel surface treated against wear and corrosion
  • Safe and well covered automatic load reaction break
  • Equipped with double brake pawls
  • Fine calibrated Electro Galvanized (European made) load chain for smooth operation
  • Swivel hooks at both ends makes in line positioning easy
  • Hooks are designed to open at overload instead of breaking
  • Hooks fitted with heavy duty steel safety latches
  • Hook have Deformation Check Dots forged into side for overload detection
  • RFID equipped (chip) for easy service and inspection
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each hoist
  • 14 language User Manual enclosed with each hoist
  • Spare parts available
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100200300241
Product Name Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 2
Unit Weight 29.8 lbs (13.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist with Electric Travel Trolley CM Lodestar WLL ton 0.5 -  - Certex UK
Specs
Unit Weight 191.8 lbs (87.0 kg)
Load Capacity 1102 lbs (500 kg)
View Details
Lever Hoist Bulldog 250kg WLL ton 0.25 Ton - 501100030100050 - Certex UK
Specs
Unit Weight 4.0 lbs (1.8 kg)
Load Capacity 551 lbs (250 kg)
View Details
Lever Hoist Bulldog 500KG WLL ton 0.5 Ton - 501100050150060 - Certex UK
Specs
Unit Weight 4.0 lbs (1.8 kg)
Load Capacity 1102 lbs (500 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.8 - 500500080600880 - Certex UK
Specs
Unit Weight 21.0 lbs (9.5 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details