Super strength alloy loadchain.
Fully machined liftwheel.
Minimum headroom.
Minimum effort to raise maximum load.
Cast steel safety latches.
Lower hook complete with thrust race.
Fully enclosed gear train.
Weather protected automatic Weston brake with unique Twin Pawls.
Galvanised handchain as standard.
Standard: EN 13157: 2004
Loadsafe Overload Protection
Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage.
Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great.
The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading.
Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
| Certex UK | |
|---|---|
| Product Category | Hoists |
| Product Number | 500100300600014 |
| Product Name | Chain Block - Bulldog WLL ton 3 |
| Unit Weight | 59.5 lbs (27.0 kg) |