Certex UK Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500 5601TCR500DP2

Description
The Red Rooster Mini Air Chain Hoists are besides industrial use also very suitable for "Material Handling". Due to the low weight these hoists are very suitable for service applications. Special for use in tank cleaning installations we recommend stainless steel chain. Features: Low weight and therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air (internal) Cord control or pendant control Low noise level Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
The Red Rooster Mini Air Chain Hoists are besides industrial use also very suitable for "Material Handling". Due to the low weight these hoists are very suitable for service applications. Special for use in tank cleaning installations we recommend stainless steel chain. Features: Low weight and therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air (internal) Cord control or pendant control Low noise level Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500 - 5601TCR500DP2 - Certex UK
Harworth, United Kingdom
Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500
5601TCR500DP2
Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500 5601TCR500DP2
The Red Rooster Mini Air Chain Hoists are besides industrial use also very suitable for "Material Handling". Due to the low weight these hoists are very suitable for service applications. Special for use in tank cleaning installations we recommend stainless steel chain. Features: Low weight and therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air (internal) Cord control or pendant control Low noise level Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

The Red Rooster Mini Air Chain Hoists are besides industrial
use also very suitable for "Material Handling".
Due to the low weight these hoists are very suitable for service applications. Special for use in tank cleaning installations we recommend stainless steel chain.

Features:

  • Low weight and therefor very mobile, easy mounting
  • TCR-125 - TCR-250 only 7 kg, 3 meter lift included
  • TCR-500/2 only 9 kg, 3 meter lift included
  • Precise varaiable speed control (cord - and pendant control)
  • Very compact design
  • Robust aluminum housing
  • Air motor is cooled by the exhaust air (internal)
  • Cord control or pendant control
  • Low noise level

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCR500DP2
Product Name Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500
Unit Weight 19.8 lbs (9.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2 with Corolim® Chain WLL ton 0.5 - 500500050150560 - Certex UK
Specs
Unit Weight 11.5 lbs (5.2 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.1 - 540100011590424 - Certex UK
Specs
Unit Weight 25.4 lbs (11.5 kg)
Load Capacity 220 lbs (99.98 kg)
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 1 - 500100100600361 - Certex UK
Specs
Unit Weight 35.8 lbs (16.2 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
TRALIFT Hand Chain Block WLL ton 0.5 - 500100050300210 - Certex UK
Specs
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details