Certex UK Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.25 500100030600241

Description
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available
Request a Quote
Description
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.25 - 500100030600241 - Certex UK
Harworth, United Kingdom
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.25
500100030600241
Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.25 500100030600241
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain. Features: Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor Compact, lightweight construction with aluminum covers Durable construction with powder coated finish and plated frame parts Chain block is chromium 6 free Sealed bearings on the chain wheel maximize efficiency and serviceability. Sprocket wheel surface treated against wear and corrosion Safe and well covered automatic load reaction break Equipped with double brake pawls Fine calibrated Electro Galvanized (European made) load chain for smooth operation Swivel hooks at both ends makes in line positioning easy Hooks are designed to open at overload instead of breaking Hooks fitted with heavy duty steel safety latches Hook have Deformation Check Dots forged into side for overload detection RFID equipped (chip) for easy service and inspection QR code for on-site access to Multilanguage user manuals Test certificate and Declaration of Conformity enclosed with each hoist 14 language User Manual enclosed with each hoist Spare parts available

Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be applied using the hand chain.

Features:

  • Safe - Each block is dynamic proof load tested 1,5 x WLL before leaving the factor
  • Compact, lightweight construction with aluminum covers
  • Durable construction with powder coated finish and plated frame parts
  • Chain block is chromium 6 free
  • Sealed bearings on the chain wheel maximize efficiency and serviceability.
  • Sprocket wheel surface treated against wear and corrosion
  • Safe and well covered automatic load reaction break
  • Equipped with double brake pawls
  • Fine calibrated Electro Galvanized (European made) load chain for smooth operation
  • Swivel hooks at both ends makes in line positioning easy
  • Hooks are designed to open at overload instead of breaking
  • Hooks fitted with heavy duty steel safety latches
  • Hook have Deformation Check Dots forged into side for overload detection
  • RFID equipped (chip) for easy service and inspection
  • QR code for on-site access to Multilanguage user manuals
  • Test certificate and Declaration of Conformity enclosed with each hoist
  • 14 language User Manual enclosed with each hoist
  • Spare parts available
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100030600241
Product Name Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 0.25
Unit Weight 8.4 lbs (3.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, MINIFOR™ WLL ton 0.1 - 540642789 - Certex UK
Specs
Unit Weight 44.1 lbs (20.0 kg)
Load Capacity 220 to 1102 lbs (100 to 500 kg)
Lift Speed 49.2 ft/min (25 cm/sec)
View Details
Lever Hoist Bulldog 750KG-6t WLL ton 6 - 501100600150070 - Certex UK
Specs
Unit Weight 68.4 lbs (31.0 kg)
Load Capacity 13228 lbs (5999 kg)
View Details
Tirak Wire Rope Hoist - Winch WLL ton 3 -  - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Cable
View Details