Certex UK Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 500100100500681

Description
The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: an optional chain bag is available for added convenience and organization.
Request a Quote
Description
The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: an optional chain bag is available for added convenience and organization.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 - 500100100500681 - Certex UK
Harworth, United Kingdom
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1
500100100500681
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 500100100500681
The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist. Product benefits: Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance. Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion. Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: an optional chain bag is available for added convenience and organization.

The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial applications. This OLP version has an integrated Overload Protection, which ensures safe lifting and prevents unintended overloading of the hoist.

Product benefits:

  • Overload protection device: the OLP hoists are factory-equipped with an Overload Protection device, which limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations.
  • Enhanced safety: each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7.
  • Smooth and efficient operation: the compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated load chain offers quiet and seamless performance.
  • Quality load chain: the load chain complies with the EN818-7 T(8) standard and features a Chrome 6-free electro-galvanized surface finish to protect it from corrosion.
  • Easy positioning and safe hooks: swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection.
  • Convenient maintenance and documentation: each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability.
  • Available spare parts: spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.

Product options:

  • Chain bag: an optional chain bag is available for added convenience and organization.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100100500681
Product Name Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1
Unit Weight 33.5 lbs (15.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Chain Hoists Red Rooster TMH-series WLL ton 6 - 5601TMH6000P2E - Certex UK
Specs
Unit Weight 273.4 lbs (124.0 kg)
Load Capacity 13228 lbs (5999 kg)
Line Type Chain
View Details
Lever Hoist WH L4 WLL ton 9 - 500500900301000 - Certex UK
Specs
Unit Weight 106.3 lbs (48.2 kg)
Load Capacity 19842 lbs (8998 kg)
View Details
Chain Hoist WH C4 WLL ton 5 - 500500500300860 - Certex UK
Specs
Unit Weight 84.7 lbs (38.4 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S1 WLL ton 10 - 500101000600070 - Certex UK
Specs
Unit Weight 141.3 lbs (64.1 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details