Certex UK Chain Block - Bulldog WLL ton 3 500100300300010

Description
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote
Description
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block - Bulldog WLL ton 3 - 500100300300010 - Certex UK
Harworth, United Kingdom
Chain Block - Bulldog WLL ton 3
500100300300010
Chain Block - Bulldog WLL ton 3 500100300300010
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Super strength alloy loadchain.
Fully machined liftwheel.
Minimum headroom.
Minimum effort to raise maximum load.
Cast steel safety latches.
Lower hook complete with thrust race.
Fully enclosed gear train.
Weather protected automatic Weston brake with unique Twin Pawls.
Galvanised handchain as standard.
Standard: EN 13157: 2004

Loadsafe Overload Protection
Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage.
Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great.
The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading.
Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100300300010
Product Name Chain Block - Bulldog WLL ton 3
Unit Weight 59.5 lbs (27.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 - 500100100600681 - Certex UK
Specs
Unit Weight 26.5 lbs (12.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Unit Weight 63.9 lbs (29.0 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.100 - 540101001600422 - Certex UK
Specs
Unit Weight 32.0 lbs (14.5 kg)
Load Capacity 220 lbs (99.98 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.160 - 540101601740424 - Certex UK
Specs
Unit Weight 35.3 lbs (16.0 kg)
Load Capacity 353 lbs (160 kg)
Line Type Chain
View Details