Certex UK Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060 540100601770422

Description
General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with single or dual lifting speed. The cylinder control type (EDC) is offered with dual lifting speed. Options: Plain trolley Geared trolley Canvas chain bucket up to 70 m Steel chain bucket Radio remote control
Request a Quote
Description
General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with single or dual lifting speed. The cylinder control type (EDC) is offered with dual lifting speed. Options: Plain trolley Geared trolley Canvas chain bucket up to 70 m Steel chain bucket Radio remote control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060 - 540100601770422 - Certex UK
Harworth, United Kingdom
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060
540100601770422
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060 540100601770422
General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with single or dual lifting speed. The cylinder control type (EDC) is offered with dual lifting speed. Options: Plain trolley Geared trolley Canvas chain bucket up to 70 m Steel chain bucket Radio remote control

General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with single or dual lifting speed. The cylinder control type (EDC) is offered with dual lifting speed.
Options:

  • Plain trolley
  • Geared trolley
  • Canvas chain bucket up to 70 m
  • Steel chain bucket
  • Radio remote control
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 540100601770422
Product Name Electric Chain Hoist KITO ED, EDC Series WLL ton 0.060
Unit Weight 32.0 lbs (14.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist Single Phase CM Lodestar WLL ton 2 -  - Certex UK
Specs
Unit Weight 163.2 lbs (74.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 9 - 500500900150090 - Certex UK
Specs
Unit Weight 108.0 lbs (49.0 kg)
Load Capacity 19842 lbs (8998 kg)
View Details
Chain Block POWERTEX Blackline PCB-S2 WLL ton 1 - 500100100300220 - Certex UK
Specs
Unit Weight 25.8 lbs (11.7 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 1 - 500500100150090 - Certex UK
Specs
Unit Weight 17.9 lbs (8.1 kg)
Load Capacity 2205 lbs (1000 kg)
View Details