Certex UK Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3 500100300300230

Description
The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: Each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: The compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: The unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: Swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: Each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: Spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: An optional chain bag is available for added convenience and organization. Overload Protection Device: An overload Protection device limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Check the PCB-S2 OLP model. Blackline: Our PCB-S2 Blackline series offers hoists with black housing and chains, an excellent choice for the entertainment industry, where lifting equipment with low light reflection is appreciated.
Request a Quote
Description
The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: Each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: The compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: The unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: Swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: Each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: Spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: An optional chain bag is available for added convenience and organization. Overload Protection Device: An overload Protection device limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Check the PCB-S2 OLP model. Blackline: Our PCB-S2 Blackline series offers hoists with black housing and chains, an excellent choice for the entertainment industry, where lifting equipment with low light reflection is appreciated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3 - 500100300300230 - Certex UK
Harworth, United Kingdom
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3
500100300300230
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3 500100300300230
The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: Each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7. Smooth and efficient operation: The compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance. Load chain with superior corrosion resistance: The unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments. Easy positioning and safe hooks: Swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection. Convenient maintenance and documentation: Each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability. Available spare parts: Spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life. Product options: Chain bag: An optional chain bag is available for added convenience and organization. Overload Protection Device: An overload Protection device limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Check the PCB-S2 OLP model. Blackline: Our PCB-S2 Blackline series offers hoists with black housing and chains, an excellent choice for the entertainment industry, where lifting equipment with low light reflection is appreciated.

The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures smooth and efficient lifting for various industrial applications.

Product benefits:

  • Enhanced safety: Each hoist undergoes dynamic proof load testing at 1.5 times the Working Load Limit (WLL) before leaving the factory, ensuring maximum safety and reliability. The hoist is equipped with a well-covered automatic load reaction brake and features double safety with two brake pawls and four brake springs, exceeding EN 13157 requirements. The load chain is calibrated, proof load tested and meets the requirements of EN 818-7.
  • Smooth and efficient operation: The compact and lightweight construction, combined with a sprocket wheel equipped with needle bearings and a drive shaft supported by needle and slide bearings, ensures smooth and efficient operation. The fine-calibrated European-made COROLIM® protected load chain offers quiet and seamless performance.
  • Load chain with superior corrosion resistance: The unique COROLIM® surface treatment of the load chain provides excellent corrosion protection, equivalent to ISO944-9 C5High / ISO9223 C3 standards, ensuring long-lasting durability even in harsh environments.
  • Easy positioning and safe hooks: Swivel hooks at both ends make in-line positioning easy. The hooks are designed to open at overload instead of breaking, enhancing safety. Heavy-duty steel safety latches and deformation check dots forged into the side of the hooks allow for easy overload detection.
  • Convenient maintenance and documentation: Each hoist is RFID-equipped for easy service and inspection, and a QR code provides on-site access to multilingual user manuals. A test certificate and Declaration of Conformity are enclosed with each hoist, ensuring compliance and traceability.
  • Available spare parts: Spare parts such as hooks, brake discs, safety latches, and chains are readily available, ensuring that maintenance and repairs can be carried out efficiently and further extending the hoist's service life.

Product options:

  • Chain bag: An optional chain bag is available for added convenience and organization.
  • Overload Protection Device: An overload Protection device limits the maximum operating force that can be applied using the hand chain, ensuring safe and controlled lifting operations. Check the PCB-S2 OLP model.
  • Blackline: Our PCB-S2 Blackline series offers hoists with black housing and chains, an excellent choice for the entertainment industry, where lifting equipment with low light reflection is appreciated.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500100300300230
Product Name Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3
Unit Weight 63.7 lbs (28.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S1 WLL ton 1 - 500500100150090 - Certex UK
Specs
Unit Weight 17.9 lbs (8.1 kg)
Load Capacity 2205 lbs (1000 kg)
View Details
Electric Hoist with Electric Travel Trolley CM Lodestar WLL ton 1 -  - Certex UK
Specs
Unit Weight 282.2 lbs (128.0 kg)
Load Capacity 2205 lbs (1000 kg)
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 2 - 500100200300681 - Certex UK
Specs
Unit Weight 41.7 lbs (18.9 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Tirak Wire Rope Hoist - Winch WLL ton 3 -  - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Cable
View Details