Certex UK Chain Block POWERTEX PCB-S1 WLL ton 10 500101000300070

Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote
Description
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block POWERTEX PCB-S1 WLL ton 10 - 500101000300070 - Certex UK
Harworth, United Kingdom
Chain Block POWERTEX PCB-S1 WLL ton 10
500101000300070
Chain Block POWERTEX PCB-S1 WLL ton 10 500101000300070
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel maximise efficiency and serviceability. European made COROLIM® protected load chain. Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3 Bottom hook with ball bearing. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manuals. User manuals in 14 languages included. Fulfills the Machinery Directive 2006/42/EC. Comply fully with the EN norms 13157 and 818-7. Testcertifcate enclosed.

Features:

  • Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory
  • Compact, lightweight construction.
  • Durable all steel construction with powder coated finish and plated frame components.
  • Safe, well covered automatic load reaction brake.
  • Sealed ball bearings on the chain wheel maximise efficiency and serviceability.
  • European made COROLIM® protected load chain.
  • Corrosion resistance of the chain is equivalent to ISO944-9 C5High / ISO9223 C3
  • Bottom hook with ball bearing.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manuals.
  • User manuals in 14 languages included.
  • Fulfills the Machinery Directive 2006/42/EC.
  • Comply fully with the EN norms 13157 and 818-7.
  • Testcertifcate enclosed.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500101000300070
Product Name Chain Block POWERTEX PCB-S1 WLL ton 10
Unit Weight 141.3 lbs (64.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist WH-L5 QP Quad Pawl WLL ton 3.2 - 500500320150630 - Certex UK
Specs
Unit Weight 30.2 lbs (13.7 kg)
Load Capacity 7055 lbs (3199 kg)
View Details
Lever Hoist WH L4 WLL ton 9 - 500500900151000 - Certex UK
Specs
Unit Weight 84.5 lbs (38.3 kg)
Load Capacity 19842 lbs (8998 kg)
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 0.5 - 500100050600361 - Certex UK
Specs
Unit Weight 26.7 lbs (12.1 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 3 - 500100300300230 - Certex UK
Specs
Unit Weight 63.7 lbs (28.9 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details