Certex UK Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 5601TCS9802AT2S

Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 - 5601TCS9802AT2S - Certex UK
Harworth, United Kingdom
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1
5601TCS9802AT2S
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1 5601TCS9802AT2S
RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. 4 button pendant control maneuvering both hoist and trolley Compact design. Endstop system. Load limiter built-in without loss of headroom. 4-wheel trolley. Trolley to suit various flange profiles. Wheel profile to suit parallel or tapered flanges. Anti-tilt & anti-drop plates. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

RED ROOSTER Air Chain Hoist with build on Pneumatic Trolley for loads from 250 up to 2000 kg. The TCR-series are especially developed for heavy industrial use. Robust cast steel body. The TCS-series are high speed hoists especially developed for material handling, with aluminum housing.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • 4 button pendant control maneuvering both hoist and trolley
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • 4-wheel trolley.
  • Trolley to suit various flange profiles.
  • Wheel profile to suit parallel or tapered flanges.
  • Anti-tilt & anti-drop plates.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCS9802AT2S
Product Name Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 1
Unit Weight 99.2 lbs (45.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Demag SpeedHoist WLL ton 0.08 - 6041 - Certex UK
Specs
Load Capacity 176 lbs (79.99 kg)
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 3 - 500100300800681 - Certex UK
Specs
Unit Weight 85.2 lbs (38.6 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 0.8 - 500500080600474 - Certex UK
Specs
Unit Weight 21.0 lbs (9.5 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 1 - 500100100300230 - Certex UK
Specs
Unit Weight 25.8 lbs (11.7 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details