Certex UK Lever Hoist KITO LB Series WLL ton 1.6 500500160150035

Description
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism
Request a Quote
Description
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist KITO LB Series WLL ton 1.6 - 500500160150035 - Certex UK
Harworth, United Kingdom
Lever Hoist KITO LB Series WLL ton 1.6
500500160150035
Lever Hoist KITO LB Series WLL ton 1.6 500500160150035
The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions. Features: Standard supplied with a unique freewheel chain adjusting mechanism with overload protection. Rugged and ergonomic lever handle. Smooth geared mechanism for effortless handling. Robust mechanical load brake increases the safety of the operator. Double-reduction gearing requires minimum manual power for operation at full load. Open load sheave allows easy inspection and cleaning without dismantling the unit. Sealed gears and brake are protected against damage from dust and water. Fourfold riveted and forged carbon steel bottom hook. Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7. Optional: Friction clutch Overload signal Wire rope clip Shipyard hooks Without freewheel mechanism

The KITO LB leverhoist is built with premium grade components and makes it particularly suitable for continuous operation under most severe conditions.

Features:

  • Standard supplied with a unique freewheel chain adjusting mechanism with overload protection.
  • Rugged and ergonomic lever handle.
  • Smooth geared mechanism for effortless handling.
  • Robust mechanical load brake increases the safety of the operator.
  • Double-reduction gearing requires minimum manual power for operation at full load.
  • Open load sheave allows easy inspection and cleaning without dismantling the unit.
  • Sealed gears and brake are protected against damage from dust and water.
  • Fourfold riveted and forged carbon steel bottom hook.
  • Abrasion-resistant nickel-plated load chain V(G100) for high and uniform strength (1000 N/mm2), in accordance with standard DIN EN 818-7.

Optional:

  • Friction clutch
  • Overload signal
  • Wire rope clip
  • Shipyard hooks
  • Without freewheel mechanism
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500160150035
Product Name Lever Hoist KITO LB Series WLL ton 1.6
Unit Weight 17.6 lbs (8.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
Lift Speed 4.6 ft/min (2.33 cm/sec)
View Details
Chain Block POWERTEX PCB-S1 WLL ton 10 - 500101000300070 - Certex UK
Specs
Unit Weight 141.3 lbs (64.1 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 30 - 500103000000360 - Certex UK
Specs
Unit Weight 1135.6 lbs (515.0 kg)
Load Capacity 66139 lbs (29995 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Unit Weight 77.2 lbs (35.0 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details