Certex UK Air Chain Hoists Red Rooster TCR series WLL ton 1 5601TCR1000P2E

Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Chain Hoists Red Rooster TCR series WLL ton 1 - 5601TCR1000P2E - Certex UK
Harworth, United Kingdom
Air Chain Hoists Red Rooster TCR series WLL ton 1
5601TCR1000P2E
Air Chain Hoists Red Rooster TCR series WLL ton 1 5601TCR1000P2E
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Air chain hoist for loads from 250 up to 2000 kg.
These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • Cord control or pendant control.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCR1000P2E
Product Name Air Chain Hoists Red Rooster TCR series WLL ton 1
Unit Weight 77.6 lbs (35.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 1.6 - 500500160150471 - Certex UK
Specs
Unit Weight 24.5 lbs (11.1 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 1 - 500500100150090 - Certex UK
Specs
Unit Weight 17.9 lbs (8.1 kg)
Load Capacity 2205 lbs (1000 kg)
View Details
Lever Hoist POWERTEX PLH-S2OLP with electrogalvanized chain WLL ton 9 - 500500900300891 - Certex UK
Specs
Unit Weight 132.3 lbs (60.0 kg)
Load Capacity 19842 lbs (8998 kg)
Line Type Chain
View Details
Bravo Lever Hoist Silver Chain WLL ton 0.5 Ton - 500500050000520 - Certex UK
Specs
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details