Certex UK Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton 501100320000230

Description
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: The load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres
Request a Quote
Description
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: The load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton - 501100320000230 - Certex UK
Harworth, United Kingdom
Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton
501100320000230
Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton 501100320000230
Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack Option: The load capacity of the Tirfor system can be increased by using sheave blocks. Low weight-quick installation No limitation in terms of wire rope length Easy to use, light-weight, robust, powerful, increased wear-resistance Increase load capacity with sheave blocks Overload protection Precise load positioning within millimetres

Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional applications; they are operated by an hydraulic cylinder powered by either an electrical power pack or a petrol motor power pack
Option: The load capacity of the Tirfor system can be increased by using sheave blocks.

  • Low weight-quick installation
  • No limitation in terms of wire rope length
  • Easy to use, light-weight, robust, powerful, increased wear-resistance
  • Increase load capacity with sheave blocks
  • Overload protection
  • Precise load positioning within millimetres
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 501100320000230
Product Name Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton
Unit Weight 119.3 lbs (54.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist WH L4 WLL ton 3.2 - 500500320151000 - Certex UK
Specs
Unit Weight 34.2 lbs (15.5 kg)
Load Capacity 7055 lbs (3199 kg)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 2 -  - Certex UK
Specs
Unit Weight 163.2 lbs (74.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 - 500100100900681 - Certex UK
Specs
Unit Weight 49.0 lbs (22.2 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details