Certex UK Chain Hoist C4 QP Quad Pawl WLL ton 10 500101000000360

Description
The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoist's - Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett C4 QP chain hoist includes: LIGHT LOAD CAPABILITY: tested and certified at 2% of the chain hoist rated capacity. QUAD PAWL (QP): Endurance tested to twice the industry norm. SAFETY LATCHES: hooks are fitted with heavy duty cast steel latches. The latch and hook tip are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (500kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HAND CHAIN JOINER: a unique hand chain joiner is used as a quick and secure method of joining the hand chain. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc insert locking nuts to allow full inspection. FLEETING/CROSS HAULING: independently tested (test report 2550-7615) for fleeting or cross hauling applications up to 45° from the vertical without deration of the WLL. LOAD CHAIN OVERLOAD LIMITER available upon request MANUFACTURED AND PROOF TESTED in the U.K
Request a Quote
Description
The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoist's - Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett C4 QP chain hoist includes: LIGHT LOAD CAPABILITY: tested and certified at 2% of the chain hoist rated capacity. QUAD PAWL (QP): Endurance tested to twice the industry norm. SAFETY LATCHES: hooks are fitted with heavy duty cast steel latches. The latch and hook tip are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (500kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HAND CHAIN JOINER: a unique hand chain joiner is used as a quick and secure method of joining the hand chain. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc insert locking nuts to allow full inspection. FLEETING/CROSS HAULING: independently tested (test report 2550-7615) for fleeting or cross hauling applications up to 45° from the vertical without deration of the WLL. LOAD CHAIN OVERLOAD LIMITER available upon request MANUFACTURED AND PROOF TESTED in the U.K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Hoist C4 QP Quad Pawl WLL ton 10 - 500101000000360 - Certex UK
Harworth, United Kingdom
Chain Hoist C4 QP Quad Pawl WLL ton 10
500101000000360
Chain Hoist C4 QP Quad Pawl WLL ton 10 500101000000360
The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoist's - Resilience to failure. Capability to provide finer adjustment and tensioning operations. The design and specification of the William Hackett C4 QP chain hoist includes: LIGHT LOAD CAPABILITY: tested and certified at 2% of the chain hoist rated capacity. QUAD PAWL (QP): Endurance tested to twice the industry norm. SAFETY LATCHES: hooks are fitted with heavy duty cast steel latches. The latch and hook tip are integrated creating a strong and robust hook closure. HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (500kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards. HAND CHAIN JOINER: a unique hand chain joiner is used as a quick and secure method of joining the hand chain. HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc insert locking nuts to allow full inspection. FLEETING/CROSS HAULING: independently tested (test report 2550-7615) for fleeting or cross hauling applications up to 45° from the vertical without deration of the WLL. LOAD CHAIN OVERLOAD LIMITER available upon request MANUFACTURED AND PROOF TESTED in the U.K

The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning capability while maintaining pawl/ratchet engagement. This improves the hoist's -

  • Resilience to failure.
  • Capability to provide finer adjustment and tensioning operations.

The design and specification of the William Hackett C4 QP chain hoist includes:

  • LIGHT LOAD CAPABILITY: tested and certified at 2% of the chain hoist rated capacity.
  • QUAD PAWL (QP): Endurance tested to twice the industry norm.
  • SAFETY LATCHES: hooks are fitted with heavy duty cast steel latches. The latch and hook tip are integrated creating a strong and robust hook closure.
  • HOOK OVERLOAD AND TRACEABILITY MARKS: hooks have overload indicator marks either side of the hook throat (500kg to 10t). Both top and bottom hooks are embossed with a batch code, manufacturer's mark and the working load limit for full traceability and compliance to international standards.
  • HAND CHAIN JOINER: a unique hand chain joiner is used as a quick and secure method of joining the hand chain.
  • HOOK HOUSING: secured with socket head cap screws/hex head bolts and nyloc insert locking nuts to allow full inspection.
  • FLEETING/CROSS HAULING: independently tested (test report 2550-7615) for fleeting or cross hauling applications up to 45° from the vertical without deration of the WLL.
  • LOAD CHAIN
  • OVERLOAD LIMITER available upon request
  • MANUFACTURED AND PROOF TESTED in the U.K
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500101000000360
Product Name Chain Hoist C4 QP Quad Pawl WLL ton 10
Unit Weight 151.9 lbs (68.9 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist WH L4 WLL ton 9 - 500500900151000 - Certex UK
Specs
Unit Weight 84.5 lbs (38.3 kg)
Load Capacity 19842 lbs (8998 kg)
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 1.5 - 500500150300090 - Certex UK
Specs
Unit Weight 24.7 lbs (11.2 kg)
Load Capacity 3307 lbs (1500 kg)
View Details
Air Chain Hoists Red Rooster TMH-series WLL ton 12 - 5601TMH12000C4 - Certex UK
Specs
Unit Weight 418.9 lbs (190.0 kg)
Load Capacity 26455 lbs (11998 kg)
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 7.5 - 500100750000360 - Certex UK
Specs
Unit Weight 128.3 lbs (58.2 kg)
Load Capacity 16535 lbs (7499 kg)
Line Type Chain
View Details