Tralift type hoists are manual chain hoists. They are used to lift loads. The product is very easy to install. For lifting, the hoists are usually attached to Corso clamps or trolleys. Lifting or positioning of a load using a Tralift lever hoist.
- Models from 250kg to 20t
- Robust design
- Swivel hook with safety catch
- Hook with overload deformation indicator
- Automatic brake with double pawls
- Heavy duty bearings
- The chain length can be adjusted in the neutral position, i.e. without load.
- Option: load limiter
| Certex UK | |
|---|---|
| Product Category | Hoists |
| Product Number | 500100150300210 |
| Product Name | TRALIFT Hand Chain Block WLL ton 1.5 |
| Load Capacity | 3307 lbs (1500 kg) |