Certex UK Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 0.8 9850POWPAPHS1008050

Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote
Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 0.8 - 9850POWPAPHS1008050 - Certex UK
Harworth, United Kingdom
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 0.8
9850POWPAPHS1008050
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 0.8 9850POWPAPHS1008050
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.

Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation.

20 m coiled steel wire rope with latch hook is included.

Features:

  • Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory.
  • Compact, lightweight construction with aluminum covers.
  • Durable construction with powder coated finish and plated frame components.
  • Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle).
  • Equipped with rubber protection at the top opening preventing dirt from entering the hoist.
  • Carrying handle for easy transportation and handling.
  • 20 m coiled steel wire rope with latch hook is included and other lengths can be offered.
  • Hooks are designed to open at overload instead of breaking.
  • Hooks fitted with heavy duty steel safety latches.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manual.
  • Test certificate and Declaration of Conformity enclosed with each hoist.
  • 14 language User manual enclosed with each hoist.
  • Spare parts available.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 9850POWPAPHS1008050
Product Name Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 0.8
Unit Weight 33.6 lbs (15.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Chain Hoists Red Rooster TMH-series WLL ton 15 - 5601TMH15000C5 - Certex UK
Specs
Unit Weight 617.4 lbs (280.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500300670 - Certex UK
Specs
Unit Weight 81.8 lbs (37.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 2 - 500100201000670 - Certex UK
Specs
Unit Weight 77.2 lbs (35.0 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 0.25 -  - Certex UK
Specs
Unit Weight 63.9 lbs (29.0 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details