Certex UK Lever Hoist Bulldog 750KG-6t WLL ton 0.75 501100080150070

Description
Super strength alloy loadchain Minimum effort to raise maximum load Fully enclosed gear train Weather protected automatic Weston brake Fully machined liftwheel Cast steel safety latches Malleable hook forgings All gears and shafts running on roller bearings Durable baked enamel paint protection Spare parts always available Overload protection as standard Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote
Description
Super strength alloy loadchain Minimum effort to raise maximum load Fully enclosed gear train Weather protected automatic Weston brake Fully machined liftwheel Cast steel safety latches Malleable hook forgings All gears and shafts running on roller bearings Durable baked enamel paint protection Spare parts always available Overload protection as standard Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist Bulldog 750KG-6t WLL ton 0.75 - 501100080150070 - Certex UK
Harworth, United Kingdom
Lever Hoist Bulldog 750KG-6t WLL ton 0.75
501100080150070
Lever Hoist Bulldog 750KG-6t WLL ton 0.75 501100080150070
Super strength alloy loadchain Minimum effort to raise maximum load Fully enclosed gear train Weather protected automatic Weston brake Fully machined liftwheel Cast steel safety latches Malleable hook forgings All gears and shafts running on roller bearings Durable baked enamel paint protection Spare parts always available Overload protection as standard Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Super strength alloy loadchain
Minimum effort to raise maximum load
Fully enclosed gear train
Weather protected automatic Weston brake
Fully machined liftwheel
Cast steel safety latches
Malleable hook forgings
All gears and shafts running on roller bearings
Durable baked enamel paint protection
Spare parts always available
Overload protection as standard
Standard: EN 13157: 2004

Loadsafe Overload Protection
Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage.
Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great.
The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading.
Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 501100080150070
Product Name Lever Hoist Bulldog 750KG-6t WLL ton 0.75
Unit Weight 15.4 lbs (7.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2OLP with Corolim® Chain WLL ton 0.8 - 500500080150471 - Certex UK
Specs
Unit Weight 17.9 lbs (8.1 kg)
Load Capacity 1764 lbs (800 kg)
Line Type Chain
View Details
TRALIFT Hand Chain Block WLL ton 0.5 - 500100050300210 - Certex UK
Specs
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Chain Hoist C4 QP Quad Pawl WLL ton 2 - 500100200600361 - Certex UK
Specs
Unit Weight 51.9 lbs (23.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Unit Weight 169.8 lbs (77.0 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details