Certex UK Air Chain Hoists Red Rooster TMH-series WLL ton 9 5601TMH9000P3E

Description
With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety. Standard features: Precise variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa (4-6,3 bar) Piped away exhaust air Optional features: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request) Choice of pendants Radio control pendant for electro pneumatic controls Control systems Chain collectors (PVC, galvanised or stainless steel) Various types of hook or clevis available Air supply systems and valves Piped away exhaust air In house design for "specials" Festoon systems Main air shut off valve ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety. Standard features: Precise variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa (4-6,3 bar) Piped away exhaust air Optional features: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request) Choice of pendants Radio control pendant for electro pneumatic controls Control systems Chain collectors (PVC, galvanised or stainless steel) Various types of hook or clevis available Air supply systems and valves Piped away exhaust air In house design for "specials" Festoon systems Main air shut off valve ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Chain Hoists Red Rooster TMH-series WLL ton 9 - 5601TMH9000P3E - Certex UK
Harworth, United Kingdom
Air Chain Hoists Red Rooster TMH-series WLL ton 9
5601TMH9000P3E
Air Chain Hoists Red Rooster TMH-series WLL ton 9 5601TMH9000P3E
With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety. Standard features: Precise variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa (4-6,3 bar) Piped away exhaust air Optional features: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request) Choice of pendants Radio control pendant for electro pneumatic controls Control systems Chain collectors (PVC, galvanised or stainless steel) Various types of hook or clevis available Air supply systems and valves Piped away exhaust air In house design for "specials" Festoon systems Main air shut off valve ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed
with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety.
Standard features:

  • Precise variable speed control (cord- and pendant control)
  • Optimum control of the load, very precise positioning
  • Main air shut off valve
  • Mechanical end stop system
  • Load limiter built-in without loss of headroom
  • Low noise level (80 dBA)
  • Air pressure 0,4 - 0,63 MPa (4-6,3 bar)
  • Piped away exhaust air

Optional features:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request)
  • Choice of pendants
  • Radio control pendant for electro pneumatic controls
  • Control systems
  • Chain collectors (PVC, galvanised or stainless steel)
  • Various types of hook or clevis available
  • Air supply systems and valves
  • Piped away exhaust air
  • In house design for "specials"
  • Festoon systems
  • Main air shut off valve

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TMH9000P3E
Product Name Air Chain Hoists Red Rooster TMH-series WLL ton 9
Unit Weight 374.9 lbs (170.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

TRALIFT Hand Chain Block WLL ton 2 - 500100200300214 - Certex UK
Specs
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Electric Chain Hoist KITO ED, EDC Series WLL ton 0.160 - 540101601740424 - Certex UK
Specs
Unit Weight 35.3 lbs (16.0 kg)
Load Capacity 353 lbs (160 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 6.3 - 500500630300880 - Certex UK
Specs
Unit Weight 68.8 lbs (31.2 kg)
Load Capacity 13889 lbs (6299 kg)
Line Type Chain
View Details
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 - 5601TCR5002AT2S - Certex UK
Specs
Unit Weight 75.0 lbs (34.0 kg)
Load Capacity 1102 lbs (500 kg)
View Details