Certex UK Chain Block - Bulldog WLL ton 10 500101000600014

Description
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote
Description
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chain Block - Bulldog WLL ton 10 - 500101000600014 - Certex UK
Harworth, United Kingdom
Chain Block - Bulldog WLL ton 10
500101000600014
Chain Block - Bulldog WLL ton 10 500101000600014
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as standard. Standard: EN 13157: 2004 Loadsafe Overload Protection Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage. Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great. The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading. Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Super strength alloy loadchain.
Fully machined liftwheel.
Minimum headroom.
Minimum effort to raise maximum load.
Cast steel safety latches.
Lower hook complete with thrust race.
Fully enclosed gear train.
Weather protected automatic Weston brake with unique Twin Pawls.
Galvanised handchain as standard.
Standard: EN 13157: 2004

Loadsafe Overload Protection
Certex have introduced overload protection for their quality range of lever hoists and chain blocks. When lifting with conventional blocks there is no safeguard incorporated in the design of the chain block for the prevention of overload damage.
Unfortunately it is all too common practise to extend the leverage by adding either a longer pipe to the lever hoist handle or using additional personnel to increase the manual effort on the hand chain when the lifting effort becomes too great.
The Bulldog range has a simple solution that prevents a load being lifted if it is excess of a preset level. Using a special clutch mechanism, this prevents the equipment from being damaged by overloading.
Certex are the pioneers in offering this feature as standard for their range of chain blocks and lever hoists. As the additional cost to the operator will be minimal this offers a full proof safety system in the prevention of damage to the equipment by overloading, thus avoiding expensive repair costs

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500101000600014
Product Name Chain Block - Bulldog WLL ton 10
Load Capacity 22046 lbs (9998 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist Elephant YII WLL ton 0.15 - 500500020100010 - Certex UK
Specs
Unit Weight 2.0 lbs (0.9 kg)
Load Capacity 331 lbs (150 kg)
View Details
Lever Hoist POWERTEX PLH-S2OLP with electrogalvanized chain WLL ton 9 - 500500900300891 - Certex UK
Specs
Unit Weight 132.3 lbs (60.0 kg)
Load Capacity 19842 lbs (8998 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 1.6 - 500500160150880 - Certex UK
Specs
Unit Weight 24.3 lbs (11.0 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details
Heavy Duty Air Chain Hoists Red Rooster TMH (10.000, 15.000 & 20.000 kg) TMH-10TC2 - 5601TMH10TC2 - Certex UK
Specs
Unit Weight 454.2 lbs (206.0 kg)
Load Capacity 22046 lbs (9998 kg)
Line Type Chain
View Details