Certex UK Lever Hoist WH L4 WLL ton 3.2 500500320301000

Description
The design and specification of the William Hackett WH-L4 lever hoist includes: WORKING LOAD LIMIT RANGE: 800kg to 20 tonnes. LIGHT LOAD CAPABILITY: the WH L4 is tested and certified at 2% of the lever hoist rated capacity. TWIN PAWL: double safety; fitted as standard. SAFETY LATCHES: the WH L4 lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. OVERLOAD INDICATOR MARKS: the WH L4 lever hoist TOP AND BOTTOM HOOKS have, as part of the hook forging, overload indicator marks either side of the hook throat. By measuring the distance between the indicator marks, the hook can be quickly and easily checked to see if any stretch has occurred due to misuse or overloading. HOOK HOUSING: the WH L4 lever hoist top and bottom hook housings are secured with socket head cap screws/hex head bolts and nyloc locking nuts. FLEETING/CROSS HAULING: the WH L4 lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the WH L4 lever hoists are fitted with load chain that fully complies with international standard BS EN818-7 Grade T (8). PROOF TESTED: every hoist is proof tested to 1.5 times the Working Load Limit. OPTIONAL EQUIPMENT: – Overload Limiter – Top and bottom hook adaptors – Travelling End Stop MANUFACTURED in the UK
Request a Quote
Description
The design and specification of the William Hackett WH-L4 lever hoist includes: WORKING LOAD LIMIT RANGE: 800kg to 20 tonnes. LIGHT LOAD CAPABILITY: the WH L4 is tested and certified at 2% of the lever hoist rated capacity. TWIN PAWL: double safety; fitted as standard. SAFETY LATCHES: the WH L4 lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. OVERLOAD INDICATOR MARKS: the WH L4 lever hoist TOP AND BOTTOM HOOKS have, as part of the hook forging, overload indicator marks either side of the hook throat. By measuring the distance between the indicator marks, the hook can be quickly and easily checked to see if any stretch has occurred due to misuse or overloading. HOOK HOUSING: the WH L4 lever hoist top and bottom hook housings are secured with socket head cap screws/hex head bolts and nyloc locking nuts. FLEETING/CROSS HAULING: the WH L4 lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the WH L4 lever hoists are fitted with load chain that fully complies with international standard BS EN818-7 Grade T (8). PROOF TESTED: every hoist is proof tested to 1.5 times the Working Load Limit. OPTIONAL EQUIPMENT: – Overload Limiter – Top and bottom hook adaptors – Travelling End Stop MANUFACTURED in the UK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist WH L4 WLL ton 3.2 - 500500320301000 - Certex UK
Harworth, United Kingdom
Lever Hoist WH L4 WLL ton 3.2
500500320301000
Lever Hoist WH L4 WLL ton 3.2 500500320301000
The design and specification of the William Hackett WH-L4 lever hoist includes: WORKING LOAD LIMIT RANGE: 800kg to 20 tonnes. LIGHT LOAD CAPABILITY: the WH L4 is tested and certified at 2% of the lever hoist rated capacity. TWIN PAWL: double safety; fitted as standard. SAFETY LATCHES: the WH L4 lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure. OVERLOAD INDICATOR MARKS: the WH L4 lever hoist TOP AND BOTTOM HOOKS have, as part of the hook forging, overload indicator marks either side of the hook throat. By measuring the distance between the indicator marks, the hook can be quickly and easily checked to see if any stretch has occurred due to misuse or overloading. HOOK HOUSING: the WH L4 lever hoist top and bottom hook housings are secured with socket head cap screws/hex head bolts and nyloc locking nuts. FLEETING/CROSS HAULING: the WH L4 lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration. LOAD CHAIN: the WH L4 lever hoists are fitted with load chain that fully complies with international standard BS EN818-7 Grade T (8). PROOF TESTED: every hoist is proof tested to 1.5 times the Working Load Limit. OPTIONAL EQUIPMENT: – Overload Limiter – Top and bottom hook adaptors – Travelling End Stop MANUFACTURED in the UK

The design and specification of the William Hackett WH-L4 lever hoist includes:

WORKING LOAD LIMIT RANGE: 800kg to 20 tonnes.

LIGHT LOAD CAPABILITY: the WH L4 is tested and certified at 2% of the lever hoist rated capacity.

TWIN PAWL: double safety; fitted as standard.

SAFETY LATCHES: the WH L4 lever hoist top and bottom hooks are fitted with heavy duty cast steel latches. The latch and hook tips are integrated creating a strong and robust hook closure.

OVERLOAD INDICATOR MARKS: the WH L4 lever hoist

TOP AND BOTTOM HOOKS have, as part of the hook forging, overload indicator marks either side of the hook throat. By measuring the distance between the indicator marks, the hook can be quickly and easily checked to see if any stretch has occurred due to misuse or overloading.

HOOK HOUSING: the WH L4 lever hoist top and bottom hook housings are secured with socket head cap screws/hex head bolts and nyloc locking nuts.

FLEETING/CROSS HAULING: the WH L4 lever hoists are tested and certified for fleeting or cross hauling applications up to 45° from the vertical without deration.

LOAD CHAIN: the WH L4 lever hoists are fitted with load chain that fully complies with international standard BS EN818-7 Grade T (8).

PROOF TESTED: every hoist is proof tested to 1.5 times the Working Load Limit.

OPTIONAL EQUIPMENT:
– Overload Limiter
– Top and bottom hook adaptors
– Travelling End Stop

MANUFACTURED in the UK

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 500500320301000
Product Name Lever Hoist WH L4 WLL ton 3.2
Unit Weight 41.5 lbs (18.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 5 - 500100500500681 - Certex UK
Specs
Unit Weight 93.5 lbs (42.4 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 - 9850POWPAPHS1032050 - Certex UK
Specs
Unit Weight 126.8 lbs (57.5 kg)
Load Capacity 7055 lbs (3199 kg)
Line Type Cable
View Details
Bravo Lever Hoist Silver Chain WLL ton 0.5 Ton - 500500050000520 - Certex UK
Specs
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with Corolim® Chain WLL ton 0.25 - 500500030150560 - Certex UK
Specs
Unit Weight 6.0 lbs (2.7 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details