Certex UK Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 501100322000180

Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote
Description
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 - 501100322000180 - Certex UK
Harworth, United Kingdom
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2
501100322000180
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2 501100322000180
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation. 20 m coiled steel wire rope with latch hook is included. Features: Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory. Compact, lightweight construction with aluminum covers. Durable construction with powder coated finish and plated frame components. Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle). Equipped with rubber protection at the top opening preventing dirt from entering the hoist. Carrying handle for easy transportation and handling. 20 m coiled steel wire rope with latch hook is included and other lengths can be offered. Hooks are designed to open at overload instead of breaking. Hooks fitted with heavy duty steel safety latches. RFID equipped (chip) for easy service and inspection. QR code for on-site access to Multilanguage user manual. Test certificate and Declaration of Conformity enclosed with each hoist. 14 language User manual enclosed with each hoist. Spare parts available.

Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws open in turns so that the wire rope will always stay tight during the lifting/lowering operation.

20 m coiled steel wire rope with latch hook is included.

Features:

  • Safe – Each hoist is dynamic proof load tested 1,25 x WLL before leaving the factory.
  • Compact, lightweight construction with aluminum covers.
  • Durable construction with powder coated finish and plated frame components.
  • Equipped with replaceable shear safety pin that prevents overloading (5 spare pins included in the carrying handle/pulling handle).
  • Equipped with rubber protection at the top opening preventing dirt from entering the hoist.
  • Carrying handle for easy transportation and handling.
  • 20 m coiled steel wire rope with latch hook is included and other lengths can be offered.
  • Hooks are designed to open at overload instead of breaking.
  • Hooks fitted with heavy duty steel safety latches.
  • RFID equipped (chip) for easy service and inspection.
  • QR code for on-site access to Multilanguage user manual.
  • Test certificate and Declaration of Conformity enclosed with each hoist.
  • 14 language User manual enclosed with each hoist.
  • Spare parts available.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 501100322000180
Product Name Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 3.2
Unit Weight 51.8 lbs (23.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist KITO ED, EDC Series WLL ton 0.160 - 540101601740424 - Certex UK
Specs
Unit Weight 35.3 lbs (16.0 kg)
Load Capacity 353 lbs (160 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.25 - 500500030600880 - Certex UK
Specs
Unit Weight 9.4 lbs (4.3 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Lever Hoist WH L4 WLL ton 1.6 - 500500160151000 - Certex UK
Specs
Unit Weight 21.2 lbs (9.6 kg)
Load Capacity 3527 lbs (1600 kg)
View Details
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 1.6 - 501100162000180 - Certex UK
Specs
Unit Weight 27.6 lbs (12.5 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Cable
View Details