Amphenol Communications Solutions Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell with Grounding Dimples, 9 Position Plug, Flash Gold, M3 Removable... | |
| D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 9 Position Receptacle, Flash Gold, 4-40 Removable Front Screwlock, Amphenol... | |
| D-Sub, Dsub IP67 waterproof, 9F G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of... | |
| D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, High Density, Straight PCB Through Hole, 26 Pin, 0.76μm (30μin) Gold, Bright Tin Shell with grounding dimples, with standard off and board lock,... | |
| D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, High Density, Straight PCB Through Hole, 26 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, with standard off and board lock, Amphenol is one... | |
| D-Sub, Dsub, IP67 Waterproof, Machined Pin 5.0A, Straight PCB Through Hole, 9 Socket, 0.76μm (30μin) Gold, Bright Tin Shell, with standard off and board lock, Amphenol is one of the... | |
| D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.38μm (15μin) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol... | |
| D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol is... | |
| D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 25/25 (Socket/Socket), 0.396μm (30μin) Gold, Nickel Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 3.05mm (0.120 in) Clear Hole, 4* 4-40 Threaded Hole,... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/25 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4* 4-40 Threaded Hole, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 26/26 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15HD (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, M3 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 4-40 Fixed Front Screwlock, Amphenol is one of the... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, M3 Rear Insert, Amphenol is one of the leading manufacturers of... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.76m (30 in) Gold, M3 Fixed Front Screwlock, Amphenol is one of the leading... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, M3 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of... | |
| D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, M3 Rear Insert, Amphenol is one of the leading manufacturers of Input... | |
| D-Sub, Dsub, Straight, Power Contact, Pin, 0.38μm Gold, 10-20A, Crimp, L=18.8mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub... | |
| D-Sub, Dsub, Straight, Power Contact, Pin, 0.76μm(30μin) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,... | |
| D-Sub, Dsub, Straight, Power Contact, Socket, 0.38μm Gold, 20~30A, Crimp, L=22mm, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub... | |
| D-Sub, Dsub, Straight, Power Contact, Socket, 0.38μm(15μin) Gold, 30~40A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,... | |
| D-Sub, Dsub, Straight, Power Contact, Socket, 0.76μm Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,... | |
| D-Sub, High Current Power Pin Female, 15μin Gold, crimping, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part... | |
| D-Sub, High Current Power Pin male, 15μin Gold, crimping, 20A, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector,... | |
| D-Subminiature, Dsub IP67 waterproof, 9M 30μin,straight PCB with boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part... | |
| D-Subminiature, Dsub IP67 waterproof, R/A PCB with boardlocks,15M 15μin, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part... | |
| D-Subminiature, Dsub IP67 waterproof, straight PCB with stand off and boardlocks,15M 15μin, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of... | |
| D-Subminiature, Dsub Metal Hood, Seris DTZK, D size for Standard 50 pin and High Density 78 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Metal Hood, Seris DVZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Metal Hood, Seris DVZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Metal Hood, Seris DVZK, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Metal Hood, Seris DVZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, D size for Standard 50 pin and High Density 78 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DPPK-JS, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub Plastic Hood, Seris DSSK-TP, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Right Angle PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 26 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 26 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Bracket&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 15 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 25 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 26 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight Soldercup, 26 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock,... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Right Angle PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Bracket&Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 15 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 25 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the... | |
| D-Subminiature, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15 High Density/15 High Density (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock (Hex H=4.8mm), 4*Arrowhead... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/9 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), 0.38m (15 in) Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Socket/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 25/25 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 37/37 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 37/37 (Socket/Socket), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock (Hex H=4.8mm), 4*Arrowhead Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.38m (15 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of... | |
| D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Socket), 0.38m (15 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 10~20A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 10~20A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 20~30A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 30~40A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Pin, 0.38m(15 in) Gold, 30~40A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 10~20A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 20~30A, Crimp, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 20~30A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Power Contact, Socket, 0.38m(15 in) Gold, 30~40A, Soldercup, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature,... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Pin, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 180 B/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Crimp Ferrule, Amphenol is one of the leading manufacturers... | |
| D-Subminiature, Dsub, Straight, Shielded Coax Contact, Socket, 0.38m(15 in) Gold Signal Pin, Flash Gold Shield, Cable 58 C/U, 50Ohm, Inner Soldercup/ Ferrule, Amphenol is one of the leading manufacturers of... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, A size for Standard 15 pin and High Density 26 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, C size for Standard 37 pin and High Density 62 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With 4-40 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DTZK, E size for Standard 9 pin and High Density 15 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers... | |
| DSUB Accessories, Dsub Metal Hood, Seris DVZK, B size for Standard 25 pin and High Density 44 pin, Top Entry, With M3 Screws, Amphenol is one of the leading manufacturers... | |
| Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Socket/Socket, FP=5.08mm), Flash Gold, Bright Tin Shell, 4-40... | |
| Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), Flash Gold, Bright Tin Shell, 4-40... | |
| Hybrid DSUB, Dsub, Right Angle, Shielded Coax Contact, Pin, 0.38μm(15μin) Gold Signal Pin, Flash Gold Shield, Cable 179 B/U 316 B/U, 50Ohm, Inner Solder-Cup/ Crimp Ferrule, Amphenol is one of... | |
| Hybrid DSUB, Dsub, Right Angle, Shielded Coax Contact, Socket, 0.38μm(15μin) Gold Signal Pin, Flash Gold Shield, Cable 178 B/U, 50Ohm, Inner Solder-Cup/ Crimp Ferrule, Amphenol is one of the leading... | |
| Hybrid DSUB, L17DM51155-L17DM5115 5, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17DM51155 | |
| IP67 WATERPROOF DSUB (CONNECTORS+HOODS), IP67 Waterproof DSUB (connectors and hoods), Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part... | |
| IP67 WATERPROOF DSUB (CONNECTORS+HOODS), IP67 Waterproof DSUB-EHD ,socket ,15P,RighAngle, Gold flash 3.50, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub,... | |
| IP67 Waterproof DSUB, Dsub, Stamped Signal 3A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight Soldercup, 44 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is... | |
| IP67 Waterproof DSUB, L17EHD44P41, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD44P41 | |
| IP67 Waterproof DSUB, L17EHD44S00-EHD DS 0S 44P FE ST G/F 2.30, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part... | |
| IP67 Waterproof DSUB, L17EHD44S42-EHD DS OS 44P FE RA 30''-F 5.6, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part... | |
| IP67 Waterproof DSUB, Waterproof Item, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD15S40 | |
| IP67 Waterproof DSUB, Waterproof,hd44m G/f,RighAngle Pcb W/brackets, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17EHD44P40 | |
| Stamped Pin DSUB, 09p, Male/female, Dual Connector, RighAngle, Ht, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17H1122230HT... | |
| Stamped Pin DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, All plastic shell, 09 Pin, 0.76μm (30μin) Gold, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers... | |
| STAMPED PIN DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell+Grounding Dimples, 09 Pin, 0.76μm (30μin) Gold, M3 Rear Insert, Amphenol is one of the... | |
| STAMPED PIN DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell+Grounding Dimples, 09 Pin, 0.76μm (30μin) Gold, M3 Removable Front Screwlock, Amphenol is one of... | |
| STAMPED PIN DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell, 09 Socket, 0.76μm (30μin) Gold, 4-40 Removable Front Screwlock, Amphenol is one of the... | |
| STAMPED PIN DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell, 09 Socket, 0.76μm (30μin) Gold, M3 Rear Insert, Amphenol is one of the leading... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), 0.38μm (15μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), 0.76μm (30μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is... | |
| Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 25/25 (Socket/Socket), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock,... | |
| Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead... | |
| Stamped Pin DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/15HD (Pin/Socket, FP=8.89mm), 0.76μm (30μin) Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock,... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.38μm (15μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), 0.76μm (30μin) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock,... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is... | |
| STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol... | |
| Waterproof D-Sub, Dsub IP67 waterproof, HD 15M,G/F,straight PCB with stand off and boardlocks, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details... | |
| Waterproof D-Sub, Dsub, IP67 Waterproof Hood, E size for Standard 9 Positions and High Density 15 Positions, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us... | |
| Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without... | |
| Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the... | |
| Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, High Density, Straight PCB Thru Hole, 15 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, With Standoff&Boardlock,... | |
| Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading... | |
| Waterproof D-Sub, IP67 Waterproof DSUB -EHD ,socket, 15P FE Straight ,15μin gold plating, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of... | |
| Waterproof D-Sub, Plastic Hood Straight Entry Size A, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EDAPS... |
| << Prev | Next >> |