Amphenol Communications Solutions D Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DPPK25-BK+L717SDB25P

Description
D SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC3977 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC3977
D Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC3977
D SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC3977
Product Name D Sub Connector, Plug, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers