Amphenol Communications Solutions Hd-D Sub Connector, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DPPK15-BK+L77HDA26S

Description
HD-D SUB CONNECTOR, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC3972
Hd-D Sub Connector, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC3972
HD-D SUB CONNECTOR, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC3972
Product Name Hd-D Sub Connector, Rcpt, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data