Amphenol Communications Solutions Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DTPK-M-09+L77HDE15S

Description
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:DTPK-M Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:DTPK-M Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC3990
Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC3990
HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:DTPK-M Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:DTPK-M Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC3990
Product Name Hd-D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details