Amphenol Communications Solutions D Sub Connector, Plug, 25Pos, Screw; No. Of Contacts Amphenol Communications Solutions L17DPPK25-BK+L717DB25PST

Description
D SUB CONNECTOR, PLUG, 25POS, SCREW; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, PLUG, 25POS, SCREW; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 25Pos, Screw; No. Of Contacts Amphenol Communications Solutions - 74AC1169 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos, Screw; No. Of Contacts Amphenol Communications Solutions
74AC1169
D Sub Connector, Plug, 25Pos, Screw; No. Of Contacts Amphenol Communications Solutions 74AC1169
D SUB CONNECTOR, PLUG, 25POS, SCREW; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS, SCREW; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DB; Product Range:DPPK-BK Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1169
Product Name D Sub Connector, Plug, 25Pos, Screw; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
D-Sub Connector Assemblies - 2262-A28500-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details