Amphenol Communications Solutions Hd-D Sub Connector, Rcpt, 62Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DPPK37-BK+L77HDC62S

Description
HD-D SUB CONNECTOR, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Rcpt, 62Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Rcpt, 62Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC3984
Hd-D Sub Connector, Rcpt, 62Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC3984
HD-D SUB CONNECTOR, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

HD-D SUB CONNECTOR, RCPT, 62POS, SOLDER; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:L17DPPK-BK Series; Connector Body Material:Steel Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC3984
Product Name Hd-D Sub Connector, Rcpt, 62Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details