Amphenol Communications Solutions D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DPPK15-M+L717DE15P

Description
D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC3974 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC3974
D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC3974
D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK-M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC3974
Product Name D Sub Connector, Plug, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details