Amphenol Communications Solutions Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DTPK-P-15+L717HDA26P

Description
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTPK-P Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTPK-P Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4008 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4008
Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4008
HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTPK-P Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

HD-D SUB CONNECTOR, PLUG, 26POS, SOLDER; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTPK-P Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4008
Product Name Hd-D Sub Connector, Plug, 26Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub Accessories - 86303644BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - 2684-063387-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details