Amphenol Communications Solutions D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions L17DTZK15+L77SDA15S

Description
D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTZK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTZK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 74AC4091 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
74AC4091
D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions 74AC4091
D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTZK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DTZK Series; Connector Body Material:Steel Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC4091
Product Name D Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details