J. D. Gould Company, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester... | |
| 2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil... | |
| 2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on... | |
| 2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrews in... | |
| 2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of... | |
| 2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass... | |
| 2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid,... | |
| 2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston... | |
| 2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated... | |
| 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Class F or... | |
| 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Mounting: Install in horizontal line with coil upright and on top. UL Listed in some configurations. | |
| 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus... | |
| 2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof,... | |
| 2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet... | |
| 2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in... | |
| 2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof,... | |
| 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, For: General Service air-water-steam-iner t gases- corrosive fluids, Bonnet assemblies are 304 SS tubes welded... | |
| 2-Way - Cast CF8M Bodies - Packless, Normally Closed Or Normally Open - Full Port, Pressure: 5 psi differential minimum to 150 psi maximum, Bonnet Assemblies are 304 SS Tubes... | |
| 2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are... | |
| 2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N... | |
| 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in... |