J. D. Gould Company, Inc. Bronze Valve Type FR Series

Description
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of brass with a 304 SS Tube silver soldered to both the body and the brass Tube Plug.
Description
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of brass with a 304 SS Tube silver soldered to both the body and the brass Tube Plug.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type FR Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type FR Series
Bronze Valve Type FR Series
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of brass with a 304 SS Tube silver soldered to both the body and the brass Tube Plug.

2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and bottom outlet, made of brass with a 304 SS Tube silver soldered to both the body and the brass Tube Plug.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type FR Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.38 inch (3.17 to 9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
BIFOLD - Flow Control Valves, FCV -  - Rotork plc
Specs
Valve Type Control Valve
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 1.20
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details