J. D. Gould Company, Inc. Bronze Valve Type QR-3 Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type QR-3 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type QR-3 Series
Bronze Valve Type QR-3 Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type QR-3 Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61614 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 0.89
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details