J. D. Gould Company, Inc. Bronze Valve Type DS Series

Description
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
Description
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Suppliers

Company
Product
Description
Supplier Links
Bronze Valve - Type DS Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Bronze Valve
Type DS Series
Bronze Valve Type DS Series
2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-stea m, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

2-Way - Cast Bronze Bodies - Packless, Temperature: -420°F min to 450°F max fluid, For: General Service air-inert gases-water-oil-steam, Bodies are globe style, sand cast in bronze and rated to 400 psi. Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type DS Series
Product Name Bronze Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Insert Wafer Check Valves - DFT® FBC™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
2 Way Normally Closed Air Valve - E*-2M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details