J. D. Gould Company, Inc. Piston Pilot Valve Type DR Series

Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.
Description
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type DR Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type DR Series
Piston Pilot Valve Type DR Series
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard coils available with voltage, wattage, and lead wire length to your specifications.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type DR Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Bi-Directional Cast Stainless Steel Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details
BIFOLD - Pneumatic Pilot Valves, PPV-32 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details