J. D. Gould Company, Inc. Piston Pilot Valve Type Q-1 Series

Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.
Description
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Suppliers

Company
Product
Description
Supplier Links
Piston Pilot Valve - Type Q-1 Series - J. D. Gould Company, Inc.
Indianapolis, IN, USA
Piston Pilot Valve
Type Q-1 Series
Piston Pilot Valve Type Q-1 Series
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-stea m, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled Teflon™ piston rings, stainless steel expanders, and Buna Seat Discs. Piston Springs are 316 or 302 SS. SeatScrew Assemblies are Buna Slugs in a brass SeatScrew, held in place with a brass Retainer.

Technical Specifications

  J. D. Gould Company, Inc.
Product Category Industrial Valves
Product Number Type Q-1 Series
Product Name Piston Pilot Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Steam; Air; Compressed Air
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113776030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details